EN
  • EN
  • DE

ATSTK600-RC23

Part No ATSTK600-RC23
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description SOCKET/ADAPTER SOIC ATTINY167  /  STK600 series Routing Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Box
Module/Board Type Routing Card
For Use With/Related Products STK600
Base Product Number ATSTK600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ATSTK600-RC020T-23,ATSTK600RC23
Standard Package 1
Win Source Part Number 1232098-ATSTK600-RC23
Ultra Librarian 3D Model Ultra Librarian ATSTK600-RC23 CAD Model

Description

Microchip Technology ATSTK600-RC23 - A Comprehensive Development Tool

The ATSTK600-RC23 from Microchip Technology is a versatile and expandable development tool designed to support the entire range of AVR microcontrollers. It offers designers a quick and easy way to start developing their applications using the AVR MCU family. The ATSTK600-RC23 is part of the STK600 starter kit and development system, which provides a flexible platform for interfacing with both 8-bit and 32-bit AVR devices.

This routing card is specifically tailored for the ATmega2560 and ATmega2561 microcontrollers, ensuring a perfect fit for applications that require a robust microcontroller with substantial memory and I/O capabilities. The ATSTK600-RC23 routing card connects the STK600's socket card to the signal headers, ensuring signal routing that matches the target AVR device's pinout.

With the ATSTK600-RC23, developers can take advantage of the advanced features of the STK600 system, such as its adjustable voltage supply to emulate various voltage levels, a range of socket cards for devices with different pin counts, and access to all signals for monitoring and debugging. The system also includes support for programming and on-chip debugging, making it an all-in-one solution for AVR development.

Moreover, the ATSTK600-RC23 is fully compatible with Atmel Studio, Microchip's integrated development environment (IDE), which offers a seamless experience for writing, building, and debugging code. Atmel Studio provides a rich set of example projects and device-specific help to jumpstart development efforts.

Whether for professional use in product design or for educational purposes in universities and schools, the ATSTK600-RC23 routing card, in conjunction with the STK600 starter kit, is an essential tool for any developer looking to harness the power of AVR microcontrollers. Its ease of use, combined with the extensive support and resources provided by Microchip Technology, makes the ATSTK600-RC23 an invaluable component in the development of innovative electronic systems.

For detailed technical specifications, documentation, and support, developers are encouraged to visit the official Microchip Technology website to ensure they fully leverage the capabilities of the ATSTK600-RC23 routing card.

You May Also Be Interested in

Maxim Integrated
ADAPTER MCU 80-MQFP TO 40-DIP / - Socket Module - PQFP
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Microchip Technology
ADAPTER MODULE ANTIFUSE 225BGA / Microsemi FPGAs series Socket Adapter
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR TSOP56
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR PLCC20 / Xeltek Programmers - Socket Module - PLCC
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SDIP
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess