EN
  • EN
  • DE
  • IT

P83C592FFA/020

Part No P83C592FFA/020
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343425-P83C592FFA/020
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C592FFA/020 CAD Model

Description

The NXP P83C592FFA/020 is a robust 8-bit microcontroller that offers an optimal balance between performance and power consumption. This versatile microcontroller is designed to cater to a wide range of applications, especially those requiring high levels of integration and reliability.

At the heart of the P83C592FFA/020 lies a high-performance 80C51 microprocessor core, which is capable of operating at a maximum frequency of 20 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The device comes with an enhanced instruction set that allows for faster and more efficient processing of operations compared to the standard 8051 microcontrollers.

One of the standout features of the P83C592FFA/020 is its integrated 256 bytes of RAM and 16KB of on-chip OTP (One-Time Programmable) ROM. This generous on-chip memory allocation is ideal for applications that require a significant amount of data storage and code space without the need for external memory components, thus simplifying the design and reducing the overall system cost.

The microcontroller also boasts a variety of peripherals that enhance its functionality. It includes 32 I/O lines, three 16-bit timers/counters, a serial communication controller providing serial I/O expansion, and an 8-channel, 10-bit analog-to-digital converter (ADC). These built-in peripherals enable the P83C592FFA/020 to interface with a wide range of sensors and actuators, making it an excellent choice for industrial control, automation, and embedded system applications.

For security and data integrity, the P83C592FFA/020 features a watchdog timer that helps prevent system failures. Additionally, its power-saving modes, such as idle and power-down modes, allow for efficient power management, which is crucial for battery-operated devices.

The NXP P83C592FFA/020 comes in a 80-Pin QFP (Quad Flat Package) that ensures a compact footprint while providing ample pinouts for interfacing. Whether you are working on automotive electronics, consumer devices, or complex control systems, the P83C592FFA/020 microcontroller is a reliable and versatile choice that promises to deliver performance and integration in a single chip.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess