EN
  • EN
  • DE

ATSTK600-RC20

Part No ATSTK600-RC20
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 ROUTING CARD AVR  /  STK600 series Routing Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Box
Module/Board Type Routing Card
For Use With/Related Products STK600
Base Product Number ATSTK600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names ATSTK600-RC032U-20,ATSTK600RC20
Standard Package 1
Win Source Part Number 1032809-ATSTK600-RC20
Ultra Librarian 3D Model Ultra Librarian ATSTK600-RC20 CAD Model

Description

Microchip Technology ATSTK600-RC20 Starter Kit and Development System

The ATSTK600-RC20 is a versatile and comprehensive starter kit and development system from Microchip Technology, designed specifically for engineers and developers working with the 8-bit and 32-bit AVR microcontrollers. This advanced toolset is tailored for a wide range of applications, providing an ideal platform for prototype development, hardware testing, and firmware debugging.

Key Features of the ATSTK600-RC20

  • Flexible Routing and Socket Card System: The ATSTK600-RC20 comes with a routing card that supports the 20-pin AVR devices, making it highly adaptable for various microcontroller packages. It allows for quick switching between different AVR microcontrollers, ensuring a seamless development experience.
  • Integrated Debugging: With an onboard AVRISP mkII compatible mode, the system enables in-system programming and debugging, offering a convenient way to load and test code directly on the target AVR device.
  • Touch Sensor Interface: The inclusion of a touch sensor interface allows for the easy integration and testing of capacitive touch buttons, sliders, and wheels, which is essential for modern user interface development.
  • Advanced Software Support: The kit is supported by the Atmel Studio Integrated Development Environment (IDE), which provides a rich software framework for coding, compiling, and debugging applications.
  • Expandability: Expansion modules and a range of socket cards can be added to the ATSTK600-RC20, enhancing its capabilities and making it suitable for a broader spectrum of projects and applications.

What's Included in the Kit?

The ATSTK600-RC20 kit includes the STK600 main board, a 20-pin AVR device routing card, and necessary cables to connect the system to a development computer. It also comes with comprehensive documentation and access to online resources to facilitate a smooth development process.

Applications

With its robust feature set and flexibility, the ATSTK600-RC20 is an excellent choice for developing applications across various industries, including consumer electronics, automotive, industrial control systems, and IoT devices. Whether you're a professional engineer or a hobbyist, this development system can help bring your innovative ideas to life.

For more information or to purchase the ATSTK600-RC20, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Lattice Semiconductor Corporation
INTERFACE 32QFN ISPGAL22V10A / pDS4102-PM300N Model 300 Desktop Programmer ispGAL? Socket Module - QFN
Need more? Email Us
Xeltek
SOCKET ADAPTER FOR SOIC20 / Xeltek Programmers - Socket Module - SOIC
Need more? Email Us
Maxim Integrated
ADAPTER MCU 80-MQFP TO 40-DIP / - Socket Module - PQFP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 52-TQFP TO 40-DIP / - Socket Module - TQFP
Need more? Email Us
Maxim Integrated
ADAPTER MCU 68-PLCC TO 40-DIP / - Socket Module - PLCC
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 225BGA / Microsemi FPGAs series Socket Adapter
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us
NXP / Nexperia
PROGRAMMING ADAPTER / HC(S)08 - Adapter SOIC, TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.9027 $83.7081
6+ $22.8946 $137.3676
8+ $22.1792 $177.4336
11+ $21.4638 $236.1018
14+ $20.7482 $290.4748
19+ $18.6019 $353.4361
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess