EN
  • EN
  • DE

ATSAMV71Q21CB

Part No ATSAMV71Q21CB
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1221197-ATSAMV71Q21CB
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q21CB CAD Model

Description

Microchip Technology ATSAMV71Q21CB Product Overview

The ATSAMV71Q21CB is a high-performance, automotive-grade microcontroller unit (MCU) from Microchip Technology, designed to meet the demanding requirements of modern automotive and industrial applications. This MCU is part of the SAM V71 series, which is renowned for its robust architecture, rich set of peripherals, and high-speed communication interfaces.

At the heart of the ATSAMV71Q21CB lies an ARM Cortex-M7 processor core, which operates at speeds up to 300 MHz, delivering exceptional computing power and efficiency. This core is complemented by a Floating Point Unit (FPU) that enhances the performance of math-intensive operations, making it suitable for applications requiring complex mathematical calculations such as advanced control systems and digital signal processing.

The device comes equipped with a comprehensive set of peripherals, including multiple Timer Counters, a PWM generator, and a variety of serial communication interfaces such as CAN, LIN, UART, SPI, and I2C. These interfaces enable the MCU to connect and communicate with other components in a system, such as sensors, actuators, and other microcontrollers.

For applications that demand high-speed data transfer and connectivity, the ATSAMV71Q21CB features a High-Speed USB Host and Device with on-chip PHY and dual CAN-FD for robust communication in automotive environments. Additionally, it offers up to 2MB of flash memory and 384KB of SRAM, providing ample storage for application code and data.

Safety and reliability are paramount in automotive applications, and the ATSAMV71Q21CB addresses this with its multiple hardware safety features, including a Memory Protection Unit (MPU), a Secure Digital Host Controller (SDHC), and a True Random Number Generator (TRNG). The device is also designed with a low-power mode that significantly reduces power consumption when the system is idle or in standby.

In summary, the ATSAMV71Q21CB from Microchip Technology is a versatile and powerful microcontroller that is ideal for advanced automotive and industrial applications requiring high-speed processing, extensive communication capabilities, and robust safety features.

You May Also Be Interested in

Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention