EN
  • EN
  • DE

MAX5925BEUB+

Part No MAX5925BEUB+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR N-CH 10-UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Internal Switch(s) No
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Circuit Breaker, Slew Rate, Turn On Voltage
Supply Voltage (V) 1V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 1.5mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Feature Pins CB, EN, PGOOD, SC_DET, SLEW
Family Part Number MAX5925
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704816-MAX5925BEUB+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5925BEUB+ CAD Model

Description

Maxim Integrated's MAX5925BEUB+ Hot Swap Controller

The MAX5925BEUB+ is a cutting-edge hot swap controller designed by Maxim Integrated to provide safe insertion and removal of circuit boards from live backplanes. This sophisticated device is engineered to prevent glitches on the power bus by carefully managing the inrush current during the plug-in of electronic modules. The MAX5925BEUB+ is an essential component for systems that require high reliability and uninterrupted operation.

Key Features

  • Adjustable Overcurrent Protection: The device offers a precise overcurrent protection mechanism that can be tailored to the needs of the application, ensuring that the system is safeguarded against excessive currents that could lead to damage or failure.
  • Programmable Startup Time: Users can set the startup time to match the requirements of their systems, providing flexibility and control over the power-up sequence.
  • Undervoltage Lockout (UVLO): The MAX5925BEUB+ incorporates an undervoltage lockout feature that prevents the device from turning on when the supply voltage is insufficient, thereby protecting the circuitry.
  • Circuit Breaker Function: The built-in circuit breaker function helps to prevent damage from sustained overcurrent conditions by disconnecting the load after a specified delay.
  • Compact Package: Housed in a space-saving 10-pin µMAX package, the MAX5925BEUB+ is ideal for applications where board space is at a premium.

Applications

The MAX5925BEUB+ is versatile and can be used in a wide range of applications, including:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Base Stations
  • Industrial Control Systems

With its robust feature set and compact design, the MAX5925BEUB+ from Maxim Integrated is an excellent choice for designers looking to enhance the safety and reliability of their hot-swappable systems. Whether used in data centers, communication infrastructure, or industrial environments, this hot swap controller is built to deliver performance and protection where it counts.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess