EN
  • EN
  • DE

CH7012A-T

Part No CH7012A-T
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986621-CH7012A-T
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7012A-T CAD Model

Description

The Chrontel CH7012A-T is a display interface IC designed to convert digital video signals into analog video formats. It's commonly used to interface with older analog monitors or TVs that lack digital input capabilities. This chip acts as a bridge, enabling modern devices with digital video outputs to connect to legacy analog display equipment.

Applications:

  • Set-Top Boxes: Providing analog video outputs for connection to older televisions.
  • DVD Players: Offering Composite, S-Video, or Component video outputs for compatibility with analog displays.
  • Graphics Cards: Enabling VGA or other analog monitor connectivity from digital graphics processors.
  • Embedded Systems: Facilitating video output in systems requiring analog display support, such as industrial control panels.
  • Video Adapters: Integrated into video adapters to convert digital signals for analog monitors.

Features:

  • Digital-to-Analog Conversion: Converts digital video input signals into analog video formats, including Composite, S-Video, and Component video.
  • Multiple Output Options: Supports various analog video standards, offering flexibility in display connectivity.
  • Programmable Parameters: Allows for adjustment of video parameters such as brightness, contrast, and hue for optimal output.
  • Low Power Consumption: Designed for efficient power utilization, making it suitable for portable devices and embedded systems.
  • Compact Packaging: Available in small surface-mount packages for space-saving integration on circuit boards.

Benefits:

  • Enables Legacy Display Connectivity: Allows modern devices to connect to older analog monitors and TVs.
  • Provides Versatile Video Output: Offers multiple analog video output options for increased connectivity.
  • Optimizes Video Quality: Allows for fine-tuning of video parameters to enhance image quality on analog displays.
  • Reduces System Cost: Eliminates the need for separate video conversion components, lowering overall system cost.
  • Simplifies Circuit Design: Integrates multiple video conversion functions into a single chip, simplifying circuit board design.

Additional Details:

The Chrontel CH7012A-T typically accepts digital video input in formats like ITU-R BT.656/BT.601. Consult the datasheet for specific supported resolutions and refresh rates. An external crystal oscillator is generally required for timing. Pay close attention to the voltage requirements for both the digital input and analog output sections of the IC.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,523 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess