EN
  • EN
  • DE

ATSAMR21G16A-MF

Part No ATSAMR21G16A-MF
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 48VFQFN / IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 48-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Microchip Technology
Series SMART™ SAM R21
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard General ISM > 1GHz
Protocol -
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4dBm
Sensitivity -99dBm
Memory Size 64kB Flash, 8kB SRAM
Serial Interfaces I²C, SPI, UART, USART, USB
GPIO 28
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 11.3mA ~ 11.8mA
Current - Transmitting 7.2mA ~ 13.8mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ATSAMR21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356594-ATSAMR21G16A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAMR21G16A-MF CAD Model

Description

Microchip Technology ATSAMR21G16A-MF Overview

The ATSAMR21G16A-MF is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to the growing demands of the Internet of Things (IoT) and wireless connectivity. This MCU is a member of the SAMR21 series, which combines the performance of an ARM Cortex-M0+ processor with a built-in 2.4GHz IEEE 802.15.4-compliant radio transceiver, making it ideal for a variety of low-power wireless applications such as home automation, industrial control, and sensor networks.

Key Features

  • High-Performance ARM Cortex-M0+ Processor: The ATSAMR21G16A-MF is powered by a 32-bit ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, delivering the efficiency required for complex algorithms and application code.
  • Integrated Wireless Capabilities: With its built-in 2.4GHz transceiver, the device supports IEEE 802.15.4-based protocols, ZigBee, and other proprietary wireless networking protocols, facilitating seamless wireless communication.
  • Memory Resources: The device is equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • Energy Efficiency: Designed with power-saving techniques, the MCU offers multiple power-down modes, which are essential for battery-operated devices requiring long-term operation.
  • Rich Peripheral Set: The MCU includes a variety of peripherals such as I2C, SPI, UART, ADC, timers, and more, enabling developers to interface with a wide range of sensors and actuators.
  • Package and Temperature Range: The ATSAMR21G16A-MF comes in a 48-VFQFN package and is operational across an industrial temperature range of -40°C to 85°C, ensuring robust performance in harsh environments.

Applications

The versatility of the ATSAMR21G16A-MF makes it suitable for a diverse array of applications where wireless connectivity and low power consumption are crucial. It is particularly well-suited for:

  • Smart Lighting Systems
  • Home and Building Automation
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Energy Management
  • Consumer Electronics

Overall, the Microchip ATSAMR21G16A-MF MCU is a robust and versatile component that provides a solid foundation for developers looking to create innovative and efficient wireless solutions.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess