EN
  • EN
  • DE

MSP430G2955IDA38

Part No MSP430G2955IDA38
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 56KB FLASH 38TSSOP  /  MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 56KB (56K x 8) FLASH 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 32
Program Memory Size 56KB (56K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 430G2955
Other Names 296-46525-5,MSP430G2955IDA38
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261950-MSP430G2955IDA38
Ultra Librarian 3D Model Ultra Librarian MSP430G2955IDA38 CAD Model

Description

Product Overview: MSP430G2955IDA38 by Texas Instruments

The MSP430G2955IDA38 is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its exceptional blend of energy efficiency and processing capabilities. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption, making it an ideal choice for battery-powered and portable applications.

At the heart of the MSP430G2955IDA38 is a 16-bit RISC CPU, which operates at a speed that can reach up to 16MHz. It incorporates advanced features such as a flexible clock system, multiple power-saving modes, and a fast wake-up time from low-power modes, which enable the device to conserve power without sacrificing performance.

This MCU comes with 56KB of in-system programmable flash memory, providing ample space for application code and data storage. Additionally, it is equipped with 4KB of RAM, allowing for efficient handling of temporary data and calculations. The MSP430G2955IDA38 also features a variety of integrated peripherals, including digital I/O ports, a 10-bit analog-to-digital converter (ADC), a universal serial communication interface, and timers that support PWM outputs.

One of the standout features of the MSP430G2955IDA38 is its ability to interface with a wide range of sensors and external devices, thanks to its versatile I/O options. This makes it an excellent choice for applications such as sensor monitoring, consumer electronics, and automation systems.

The device is packaged in a 38-pin TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint while still providing easy access to all of its functionalities. This package is suitable for space-constrained applications, ensuring that the MSP430G2955IDA38 can be integrated into a variety of designs without compromising on capabilities.

Overall, the MSP430G2955IDA38 by Texas Instruments represents a powerful and flexible solution for designers looking to create products that require a balance between power efficiency and processing strength. With its rich set of features and low-power operation, this MCU is an excellent choice for a wide array of applications across different industries.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7079 $51.7869
26+ $3.8629 $100.4354
41+ $3.7422 $153.4302
56+ $3.6215 $202.8040
72+ $3.5008 $252.0576
96+ $3.1386 $301.3056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess