EN
  • EN
  • DE

S12VR32EVB

Part No S12VR32EVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series S12 MagniV
Package Bulk
Board Type Evaluation Platform
Type MCU 16-Bit
Core Processor HCS12
Utilized IC / Part S12VR32
Mounting Type Fixed
Contents Board(s)
Base Product Number S12
Other Names 935327397598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284085-S12VR32EVB
Ultra Librarian 3D Model Ultra Librarian S12VR32EVB CAD Model

Description

The NXP S12VR32EVB is a versatile evaluation board designed to provide a robust development platform for NXP's S12 MagniV portfolio, specifically tailored for automotive and industrial applications. This evaluation board is centered around the S12VR32, a 16-bit microcontroller that integrates a sophisticated S12 core with a smart mixed-signal platform, providing an ideal solution for handling complex control tasks in a single chip.

Key Features

  • Integrated S12 Core: The S12VR32 microcontroller features a high-performance 16-bit S12 CPU, optimized for automotive applications, offering a perfect balance between control capabilities and power consumption.
  • On-Chip Memory: It comes with 32KB of flash memory and 2KB of RAM, ensuring sufficient space for application code and data storage.
  • Advanced Peripherals: The board includes a range of peripherals such as a 12-channel 12-bit Analog-to-Digital Converter (ADC), multiple timers, and communication interfaces like SCI and SPI, providing a comprehensive set of tools for interfacing with sensors, actuators, and other microcontrollers.
  • Robust I/O Capabilities: The S12VR32EVB is equipped with numerous input/output options, including high-voltage inputs, low-voltage inputs, and high-current outputs, making it highly suitable for driving motors, actuators, and reading sensor data in harsh environments.
  • Development Tools: NXP provides a full suite of development tools, including CodeWarrior Development Studio, enabling rapid application development and debugging for the S12VR32EVB.

Applications

The S12VR32EVB is designed to cater to a wide array of applications within the automotive sector, such as body electronics, sensor interfaces, motor control units, and small engine control systems. It is also well-suited for industrial applications that require a reliable microcontroller with mixed-signal capabilities.

Package Contents

The evaluation board package typically includes the S12VR32EVB board itself, along with necessary cables, power supply, and documentation to get started. Software and additional resources can be downloaded from the NXP website.

With its rich feature set and robust design, the NXP S12VR32EVB provides an excellent platform for developers looking to harness the power of the S12 MagniV microcontrollers for their next automotive or industrial project.

You May Also Be Interested in

Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33 /A
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess