EN
  • EN
  • DE

STEVAL-MKI182V1

Part No STEVAL-MKI182V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ISM330DLC
Other Names 497-17661
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283703-STEVAL-MKI182V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI182V1 CAD Model

Description

The STEVAL-MKI182V1 is a versatile adapter board designed by STMicroelectronics to facilitate the evaluation and development of various MEMS (Micro-Electro-Mechanical Systems) sensors in the company's extensive product portfolio. This adapter board is part of the STMicroelectronics STEVAL series, which is known for its high-quality development tools aimed at streamlining the design process for engineers and developers.

The STEVAL-MKI182V1 is specifically tailored to work with ST's LGA-24 MEMS sensor adapter boards, allowing for quick and easy connection to an STM32 Nucleo development board. This interoperability is a key feature, enabling rapid prototyping and testing within the expansive STM32 ecosystem.

Equipped with a DIL-24 socket, the STEVAL-MKI182V1 adapter board is capable of hosting any compatible LGA-24 MEMS sensor adapter board. This allows users to evaluate a wide range of sensors, including accelerometers, gyroscopes, magnetometers, and pressure sensors, without the need to design a custom board for each sensor type. The flexibility provided by this system significantly reduces development time and cost.

Firmware libraries and example code are readily available for the STEVAL-MKI182V1, which are designed to work seamlessly with the STM32Cube software development kit. These resources help to further reduce the learning curve and enable developers to focus on their core application development.

The board also features a simple and clean layout, with clearly labeled pins and connectors, making it user-friendly for both novice and experienced developers. Additionally, the STEVAL-MKI182V1 is designed to be powered directly from the Nucleo board, simplifying the setup and eliminating the need for an external power supply.

In summary, the STEVAL-MKI182V1 adapter board from STMicroelectronics is an essential tool for any developer looking to explore the capabilities of ST's MEMS sensors. With its plug-and-play design, extensive sensor compatibility, and strong support resources, it offers an efficient and cost-effective solution for MEMS sensor evaluation and development.

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess