EN
  • EN
  • DE

STEVAL-MKI095V1

Part No STEVAL-MKI095V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope, 2 Axis
Sensing Range ±1500°/sec
Interface Analog
Sensitivity 0.67mV/°/s
Voltage - Supply 5V, USB
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s)
Utilized IC / Part LPR4150AL
Other Names 497-10605,STEVALMKI095V1,-497-10605
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283660-STEVAL-MKI095V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI095V1 CAD Model

Description

STEVAL-MKI095V1 - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI095V1 is a state-of-the-art evaluation board from STMicroelectronics, designed for testing and measuring the performance of motion MEMS (Micro-Electro-Mechanical Systems) and environmental sensors. This compact and versatile evaluation platform is an excellent tool for developers, engineers, and hobbyists who are looking to explore the capabilities of ST's advanced sensor technology in various applications such as wearable devices, gaming, navigation, and industrial systems.

Key Features:

  • Integrated Sensors: The board comes equipped with a range of sensors including accelerometers, gyroscopes, magnetometers, and environmental sensors for temperature, humidity, and pressure measurements, providing a comprehensive sensor suite for multifaceted applications.
  • DIL24 Adapter: It features a standard DIL24 adapter, making it compatible with ST's MEMS adapters motherboard (STEVAL-MKI109V2 or STEVAL-MKI109V3), which allows for easy integration and prototyping with various ST MEMS sensors without the need for additional wiring or complex setup.
  • Software Support: Users can take advantage of the extensive software support provided by ST, including the Unico GUI (Graphical User Interface) which facilitates sensor data visualization and analysis, as well as the development of firmware and custom applications using the STM32Cube software ecosystem.
  • Flexible Power Supply: The STEVAL-MKI095V1 can be powered through USB connection or external power supply, ensuring flexibility in various test and application environments.

Applications:

The broad range of sensors on the STEVAL-MKI095V1 makes it suitable for a wide array of applications, including but not limited to:

  • Wearable Sensor Technology
  • Internet of Things (IoT) Devices
  • Smartphone and Tablet Accessories
  • Virtual and Augmented Reality Systems
  • Industrial Monitoring and Control

With its plug-and-play design and comprehensive suite of sensors, the STEVAL-MKI095V1 is an invaluable tool for rapid prototyping and testing of sensor-based solutions. It empowers designers to quickly bring their innovative ideas to life by providing an easy-to-use platform that bridges the gap between the sensor technology and the final product design.

For more information, datasheets, and technical support, please visit the STMicroelectronics website or contact their customer support services.

You May Also Be Interested in

Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess