EN
  • EN
  • DE

STEVAL-MKI172V1

Part No STEVAL-MKI172V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, 16g, ±50gauss
Interface I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LSM303AGR
Base Product Number STEVAL
Other Names 497-16463
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283715-STEVAL-MKI172V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI172V1 CAD Model

Description

STEVAL-MKI172V1 - Compact MEMS Microphone Evaluation Board

The STEVAL-MKI172V1 from STMicroelectronics is a sophisticated evaluation board designed for testing the performance of MEMS microphones. This compact board is part of ST's portfolio of evaluation tools that facilitate the integration and analysis of its sensors in various applications.

Featuring the MP34DT05-A, an ultra-compact, low-power, omnidirectional, digital MEMS microphone, the STEVAL-MKI172V1 is capable of providing high-quality audio capture, making it ideal for a range of acoustic applications. The microphone boasts an acoustic overload point of 120 dBSPL, a 64 dB signal-to-noise ratio, and a flat frequency response ranging from 20 Hz to 20 kHz, ensuring accurate audio reproduction for voice recognition and high-fidelity audio applications.

The evaluation board connects to a host system via an LGA (Land Grid Array) surface-mount package, which ensures a secure and reliable mechanical and electrical connection. The compact form factor of the STEVAL-MKI172V1 makes it suitable for use in space-constrained applications such as smart speakers, smartphones, tablets, and wearable devices.

Developers can utilize the STEVAL-MKI172V1 to quickly assess the MP34DT05-A microphone's features and performance. The board is designed with simplicity in mind, requiring minimal external components to operate, which accelerates the prototyping and development process. Additionally, it is compatible with ST's audio processor evaluation boards, allowing for seamless integration into larger test setups.

Key features of the STEVAL-MKI172V1 include:

  • Integrated MP34DT05-A digital MEMS microphone
  • Omnidirectional sensitivity
  • 120 dBSPL acoustic overload point
  • 64 dB signal-to-noise ratio
  • Flat frequency response from 20 Hz to 20 kHz
  • LGA surface-mount package for easy integration
  • Compact size for use in various applications

This evaluation board is an essential tool for designers and engineers looking to incorporate high-quality audio capture capabilities into their products. The STEVAL-MKI172V1 provides a straightforward platform for testing the MP34DT05-A MEMS microphone, ensuring that audio performance meets the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4042 $76.8084
4+ $31.5112 $126.0448
5+ $30.5264 $152.6320
7+ $29.5417 $206.7919
9+ $28.5570 $257.0130
12+ $25.6028 $307.2336
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess