EN
  • EN
  • DE

ATSAMD51G19A-MFT

Part No ATSAMD51G19A-MFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203114-ATSAMD51G19A-MFT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D51
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4F
Program Memory Size 512KB (512K x 8)
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 125°C (TA)
Ultra Librarian 3D Model Ultra Librarian ATSAMD51G19A-MFT CAD Model

Description

Microchip Technology's ATSAMD51G19A-MFT

The ATSAMD51G19A-MFT is a high-performance, 32-bit microcontroller from Microchip Technology, designed for a wide range of applications. This powerful MCU is based on the ARM Cortex-M4 processor with Floating Point Unit (FPU), delivering efficient computation and advanced control capabilities. The device operates at a maximum frequency of 120MHz and features 512KB of Flash memory and 192KB of SRAM, providing ample space for complex applications and data storage.

One of the standout features of the ATSAMD51G19A-MFT is its rich set of peripherals. It includes multiple serial communication modules, including I2C, SPI, and UARTs, making it ideal for interfacing with various sensors, actuaries, and other microcontrollers. Additionally, it boasts a full-speed USB interface with embedded Host and Device capabilities, allowing for easy integration into USB-based systems.

For applications requiring precise timing and control, the ATSAMD51G19A-MFT offers advanced timer/counters, a Real-Time Clock (RTC), and multiple PWM channels. It also supports PDM (Pulse Density Modulation) for digital microphone input, making it suitable for audio processing tasks. The device's analog features include a 12-bit ADC with up to 16 channels and a 10-bit DAC, enabling it to handle analog signals with high accuracy.

Security is a critical aspect of modern microcontrollers, and the ATSAMD51G19A-MFT addresses this with its integrated hardware-based security features. These include a True Random Number Generator (TRNG), a Cryptographic Acceleration Unit, and secure boot options, ensuring the integrity and confidentiality of your applications.

Furthermore, this microcontroller supports advanced power management techniques, which, along with its power-saving Sleep and Idle modes, make it suitable for battery-powered and energy-sensitive applications. The ATSAMD51G19A-MFT is available in a 48-pin QFN package, providing a compact footprint for space-constrained designs.

Whether you're developing an IoT device, an industrial control system, or a consumer electronic product, the ATSAMD51G19A-MFT from Microchip Technology offers a robust, secure, and versatile platform that can meet your design challenges.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9827 $63.8616
18+ $6.5499 $117.8982
28+ $6.3453 $177.6684
38+ $6.1406 $233.3428
49+ $5.9359 $290.8591
66+ $5.3218 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess