EN
  • EN
  • DE

TPS61325YFFT

Part No TPS61325YFFT
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR DIM 20DSBGA / LED Driver 3.3V/5V 20-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 2.5V
Voltage Supply MAX 5.5V
Voltage - Output 2.5 V ~ 5.7 V
Output Current per Channel 445mA, 890mA (Flash)
Frequency 2MHz
Dimming PWM
Applications Camera Flash
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-UFBGA, DSBGA
Manufacturer Package 20-DSBGA
Win Source Part Number 798048-TPS61325YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS61325
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS61325YFFT CAD Model

Description

Introducing the TPS61325YFFT from Texas Instruments

The TPS61325YFFT is a cutting-edge, high-efficiency, synchronous boost converter designed by Texas Instruments, a leader in semiconductor technology. This advanced power management IC is tailored for battery-powered applications requiring a compact solution with a wide input voltage range. It's an ideal choice for designers looking to enhance the performance of their portable electronics with a reliable power source.

With its wide input voltage range of 0.9V to 5.5V, the TPS61325YFFT is versatile enough to accommodate a variety of power sources, including single-cell batteries. It efficiently boosts these voltages to a higher, regulated output voltage that can be set from 1.8V to 5.5V, making it suitable for powering multi-voltage platforms. This flexibility ensures that the device can be easily integrated into numerous applications such as handheld devices, wireless peripherals, and IoT gadgets.

The TPS61325YFFT boasts an impressive efficiency of up to 96%, which is critical for maximizing battery life in portable applications. Its synchronous rectification design eliminates the need for an external Schottky diode, further minimizing the solution size and reducing component count. This feature, along with its tiny 0.55mm x 1.6mm WCSP (Wafer Chip Scale Package), makes it an excellent choice for space-constrained designs.

Moreover, this converter operates at a 3.2MHz fixed switching frequency, which allows the use of small, low-profile inductors and capacitors, reducing the overall footprint of the power supply design. The device also includes a range of protective features such as over-temperature protection, over-voltage protection, and under-voltage lockout, ensuring the safety and reliability of the end application.

The TPS61325YFFT is not just about power efficiency and compactness; it's also designed for ease of use. It requires minimal external components, which simplifies the design process and accelerates time-to-market for products. With its automatic power-save mode, the converter maintains high efficiency over the entire load range, making it an energy-smart choice for modern electronic devices.

In summary, the TPS61325YFFT from Texas Instruments is a high-performance, feature-rich boost converter that offers a perfect blend of efficiency, compactness, and ease of use for designers looking to improve their power management solutions.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8973 $56.9190
65+ $1.5568 $101.1920
100+ $1.5082 $150.8200
140+ $1.4595 $204.3300
180+ $1.4109 $253.9620
240+ $1.2649 $303.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess