EN
  • EN
  • DE

PIC16F723A-I/SP

Part No PIC16F723A-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28-Pin Flash Microcontrollers with nanoWatt XLP Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 192 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 11x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-SPDIP
Win Source Part Number 1237999-PIC16F723A-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16F723A
Introduction Date April 08, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC16F723A-I/SP CAD Model

Description

PIC16F723A-I/SP Microcontroller

The PIC16F723A-I/SP is a high-performance, 8-bit microcontroller crafted by the renowned Microchip Technology. This versatile microcontroller is a member of Microchip's extensive PIC16F family, known for its excellent balance of efficiency and power consumption. The PIC16F723A-I/SP is designed to support a wide range of applications, from consumer electronics to industrial control systems.

Featuring a robust architecture, the PIC16F723A-I/SP comes with 7 KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it is equipped with 256 bytes of EEPROM and 512 bytes of RAM, ensuring sufficient storage for data handling and manipulation.

One of the key features of this microcontroller is its 28-pin SPDIP (Single In-Line Package) that offers a compact footprint while still providing enough I/O pins for most applications. The device operates at a standard voltage range of 2.0V to 5.5V, making it adaptable to various power environments and ensuring compatibility with both TTL and CMOS logic levels.

The PIC16F723A-I/SP boasts an array of integrated peripherals, including:

  • An enhanced 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for precise sensor readings and analog input processing.
  • Two Comparators for real-time signal analysis and decision making.
  • A comprehensive set of communication interfaces, such as USART, SPI, and I2C, facilitating easy data exchange and connectivity with other devices.
  • Two Capture/Compare/PWM (CCP) modules that enable sophisticated control over motors and other peripherals.

The microcontroller also supports various power-saving modes, which are crucial for battery-operated devices. Its Extended Watchdog Timer (WDT) and Brown-out Reset (BOR) features ensure reliable operation even in unpredictable conditions.

Developers can take advantage of the free MPLAB X Integrated Development Environment (IDE) provided by Microchip, which supports the entire development cycle from coding to debugging. Additionally, the PIC16F723A-I/SP is supported by a wide range of third-party tools and software libraries, making it a flexible choice for both novice and experienced engineers alike.

Whether you're designing a simple DIY project or a complex embedded system, the PIC16F723A-I/SP from Microchip Technology is an excellent microcontroller that combines performance, versatility, and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6760 $50.8440
46+ $2.1957 $101.0022
71+ $2.1271 $151.0241
98+ $2.0585 $201.7330
126+ $1.9899 $250.7274
169+ $1.7840 $301.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,012 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess