EN
  • EN
  • DE

TPS25741RSMT

Part No TPS25741RSMT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PD CTLR USB TYPE-C 32VQFN / Host Controller USB 1.2/USB 2.0 5V/9V/12V/15V/18V/24V T/R 32-Pin VQFN EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications USB, Type-C Controller
Operating Supply Voltage 4.65 V ~ 25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (4x4)
Win Source Part Number 797900-TPS25741RSMT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS25741
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS25741RSMT CAD Model

Description

The TPS25741RSMT from Texas Instruments is a highly-integrated USB Type-C and USB Power Delivery (PD) controller designed to simplify the implementation of USB PD power supply functionality in a variety of devices. This advanced controller is suitable for a wide range of applications, including laptops, tablets, smartphones, and other electronics that require efficient power delivery over a USB Type-C connection.

Key Features

  • Integrated Power Switch: The TPS25741RSMT features an integrated VBUS power switch, providing a complete USB PD solution that minimizes external component count.
  • Support for USB PD 3.0: It is fully compliant with the latest USB PD 3.0 specification, ensuring compatibility with existing and future USB PD devices.
  • Programmable Power Supply: The device supports multiple programmable power supply (PPS) profiles, enabling flexible power management and optimized charging routines.
  • Enhanced Safety Features: Built-in protections, such as over-voltage, over-current, and thermal shutdown, enhance the safety of your application.
  • Dead Battery Provision: The TPS25741RSMT supports the dead battery provision of USB PD, which allows devices with a depleted battery to be charged.

Product Specifications

Parameter Value
Operating Voltage 3.3V to 22V
Operating Temperature -40°C to 125°C
Package 32-WQFN (RSMT)
Communication Interface I2C/SMBus

The TPS25741RSMT's compact QFN package and integrated features make it a space-saving and efficient choice for designers looking to implement USB PD in their products. With its comprehensive feature set, the TPS25741RSMT stands out as a robust and versatile controller that simplifies the design process and accelerates time-to-market for USB PD enabled devices.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7275 $53.8200
19+ $5.5200 $104.8800
29+ $5.3475 $155.0775
39+ $5.1750 $201.8250
50+ $5.0025 $250.1250
67+ $4.4850 $300.4950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess