Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAMD21E16B-AUTDKRINACTIVE,1611-ATSAMD21E16B-AUTTRINACTIVE,ATSAMD21E16B-AUT-ND,ATSAMD21E16B-AUTTR,1611-ATSAMD21E16B-AUTCT,1611-ATSAMD21E16B-AUTCT-ND,1611-ATSAMD21E16B-AUTDKR-ND,ATSAMD21E16B-AUTDKR,1611-ATSAMD21E16B-AUTTR-ND,1611-ATSAMD21E16B-AUTTR,ATSAMD21E16B-AUTCT,1611-ATSAMD21E16B-AUTDKR,1611-ATSAMD21E16B-AUTCTINACTIVE
Standard Package 2,000
Win Source Part Number 1168629-ATSAMD21E16B-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16B-AUT CAD Model

Description

Microchip Technology's ATSAMD21E16B-AUT: A Versatile Microcontroller for Embedded Solutions

The ATSAMD21E16B-AUT is a high-performance, power-efficient microcontroller from Microchip Technology, designed to meet the demands of various embedded applications. This microcontroller is based on the ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48 MHz, providing a perfect balance between power consumption and processing capability.

With its 64KB of Flash memory and 8KB of SRAM, the ATSAMD21E16B-AUT offers ample storage for application code and data, making it suitable for complex algorithms and data-intensive tasks. Additionally, it features a range of peripherals that enhance its functionality, including a 12-bit ADC with up to 14 channels, a 10-bit DAC, and multiple serial communication modules (I2C, SPI, and USART), which facilitate easy integration with other components and peripheral devices.

This microcontroller also boasts advanced features such as a full-speed USB interface, DMA transfer capabilities, and a peripheral touch controller that supports capacitive touch sensing, enabling the creation of intuitive user interfaces. Moreover, the ATSAMD21E16B-AUT supports up to six serial communication interfaces, which are critical for applications requiring multiple communication channels.

The ATSAMD21E16B-AUT operates within an extended temperature range of -40°C to +105°C, making it an ideal choice for industrial and automotive applications where reliability under harsh conditions is paramount. It comes in a 32-pin TQFP package, which is conducive to compact and space-constrained designs.

As part of Microchip's commitment to long-term customer support, this microcontroller is supported by the company's extensive software and hardware development tools. These tools include the Atmel Studio IDE, the Atmel Software Framework, and compatible debugging and programming tools, which streamline the development process and reduce time to market.

In summary, the Microchip ATSAMD21E16B-AUT microcontroller is a feature-rich solution that offers exceptional performance and flexibility for a wide range of applications, from IoT devices to industrial control systems. Its robust design and extensive support tools make it a reliable and convenient choice for engineers and developers.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Texas Instruments
IC MCU 8BIT 8KB FLASH 48TSSOP
Need more? Email Us
ECAD model for COP8CCE9IMT9
Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
STMicroelectronics
IC MCU 32BIT 256KB FLASH 100BGA
Lowest to $17.2211
ECAD model for STM32F107VCH6
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
Lowest to $6.2944
ECAD model for STM32G431KBT6

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6214 $50.8354
27+ $3.7919 $102.3813
41+ $3.6734 $150.6094
57+ $3.5549 $202.6293
73+ $3.4364 $250.8572
98+ $3.0810 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,145 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention