EN
  • EN
  • DE
  • IT

P89C60X2BN

Part No P89C60X2BN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343604-P89C60X2BN
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P89C60X2BN CAD Model

Description

The NXP P89C60X2BN is a highly integrated, high-performance microcontroller that is part of NXP's 80C51 family, known for its robust architecture and ease of use. This particular model comes with an array of features that make it suitable for a wide range of applications in automotive, industrial control, and consumer electronics.

Key Features

  • Enhanced 80C51 Central Processing Unit: The device operates at up to 16 MHz with a 64 kB Flash program memory that supports both parallel programming and in-system programming (ISP) through the serial interface.
  • Extended Memory: It includes 2048 bytes of RAM, providing ample space for data storage and stack operations.
  • Flexible Clock Options: The P89C60X2BN supports a wide range of clock sources including crystal, RC oscillator, or an external clock, giving designers flexibility in hardware design.
  • Power Control Modes: Multiple power-saving modes such as Idle mode and Power-down mode help in reducing power consumption, making it ideal for battery-operated devices.
  • Enhanced I/O Ports: Four 8-bit I/O ports plus one 4-bit port, all of which can be configured to support various peripheral functions.
  • Serial Communication: Equipped with a full-duplex enhanced UART with baud rate generator, and a serial peripheral interface (SPI) for high-speed data transfer.
  • On-chip Oscillator: The inclusion of an on-chip oscillator that runs at a frequency of up to 16 MHz.
  • Interrupt System: An 8-source, 4-priority level nested interrupt system ensures responsive and reliable system behavior.
  • Timer/Counters: Three 16-bit timer/counters for accurate event timing and counting.

Applications

The versatility of the NXP P89C60X2BN makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial automation and process control
  • Home appliance control
  • Consumer electronics
  • Embedded systems

With its robust set of features and NXP's reputation for quality, the P89C60X2BN is a reliable and cost-effective solution for designers who require a microcontroller with extensive memory, versatile I/O options, and efficient power management.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess