Products specifications Report Issue?

Approvals SEMKO, VDE
Case / Package Radial
Color Brown
Current Rating 5 A
Diameter 8.5 mm
Flammability Rating UL94 V-0
Fuse Current 5 A
Height 8.001 mm
Housing Material Thermoplastic
Lead Free Lead Free
Length 8 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Power Dissipation 1.25 W
REACH SVHC Unknown
Resistance 10.8 mΩ
RoHS Compliant
Termination Radial
Voltage Rating (AC) 250 V
Voltage Rating (DC) 250 V
Win Source Part Number 1159337-38215000000
Categories Fuses
Manufacturer Littelfuse Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 38215000000 CAD Model

Description

The Littelfuse Inc. 1159337-38215000000 electronic component is a high-quality product that is perfect for various applications.

  • Manufacturer: Littelfuse Inc.
  • Category: Fuses
  • Supply and Demand Status: Limited
  • Mount: Through-hole
  • Voltage Rating: 250 V
  • Fuse Current: 5 A

You May Also Be Interested in

Eaton Bussmann
FUSE CERM 1.5A 250VAC 125VDC 3AB
Need more? Email Us
ECAD model for ABC-1-1/2-R
Eaton Bussmann
FUSE CERAMIC 1.25A 250VAC 5X20MM
Need more? Email Us
ECAD model for BK/S505-1.25-R
Littelfuse Inc.
FUSE AUTOMOTIVE 40A AUTO LINK
Need more? Email Us
ECAD model for 0PAL340.X
Bourns Inc.
FUSE BOARD MOUNT 2.5A 24VDC 0402
Need more? Email Us
ECAD model for SF-0402S250-2
Littelfuse Inc.
FUSE AUTO 4A 32VDC BLADE ATO/ATC
Need more? Email Us
ECAD model for 0287004.L
Schurter Inc.
FUSE BRD MNT 250MA 125VAC 63VDC
Need more? Email Us
ECAD model for 3413.0010.22
Littelfuse Inc.
FUSE AUTO 25A 32VAC/VDC BLADE
Need more? Email Us
ECAD model for 0ATO025.HXGLO
Littelfuse Inc.
FUSE AUTO 125A 32VDC AUTO LINK
Need more? Email Us
ECAD model for 153.5395.6121
Bel Fuse Inc.
FUSE CERAMIC 15A 250VAC 3AB 3AG
Need more? Email Us
ECAD model for GSA 15-R

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0641 $50.3185
1,905+ $0.0526 $100.2030
2,945+ $0.0510 $150.1950
4,060+ $0.0493 $200.1580
5,245+ $0.0477 $250.1865
7,010+ $0.0428 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,000 pieces
MOQ: 785 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention