EN
  • EN
  • DE

ATSAMA5D27C-D1G-CUR

Part No ATSAMA5D27C-D1G-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D2 500MHZ 289TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
SATA -
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Mounting Type Surface Mount
Package / Case 289-TFBGA
Supplier Device Package 289-TFBGA (14x14)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1377897-ATSAMA5D27C-D1G-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27C-D1G-CUR CAD Model

Description

Microchip Technology's ATSAMA5D27C-D1G-CUR: A High-Performance, Low-Power MPU

The ATSAMA5D27C-D1G-CUR is a cutting-edge microprocessor unit (MPU) from Microchip Technology, designed to offer a perfect balance between high performance and low power consumption. This product is part of the SAMA5D2 series and is particularly suitable for a wide range of industrial applications, including control panels, IoT devices, and smart energy solutions.

Key Features:

  • Advanced Processor: At the core of the ATSAMA5D27C-D1G-CUR is the ARM Cortex-A5 processor, which operates at a speed of up to 500 MHz. This processor is known for its efficiency and is capable of delivering the computational power required for complex tasks without draining power resources.
  • Ample Memory: Equipped with 1GB of LPDDR2 SDRAM, this MPU provides ample memory for multitasking and data-intensive applications, ensuring smooth and responsive performance.
  • Robust Security: Security is a paramount concern in today's connected world, and the ATSAMA5D27C-D1G-CUR addresses this with features such as secure boot, AES, TDES, SHA, and TRNG, providing multiple layers of protection against unauthorized access and data breaches.
  • Rich Connectivity: With an array of connectivity options including Ethernet, CAN, USB, and serial interfaces, this MPU can easily integrate into various network configurations and communicate with other devices seamlessly.
  • Low Power Consumption: Designed for efficiency, the ATSAMA5D27C-D1G-CUR features a low-power design that extends the lifespan of battery-powered devices and reduces energy costs for always-on applications.

Applications:

The versatility of the ATSAMA5D27C-D1G-CUR makes it ideal for a variety of applications, such as:

  • Industrial control systems
  • Home automation
  • Internet of Things (IoT) devices
  • Smart energy management
  • Healthcare equipment
  • Consumer electronics

With its robust feature set, the ATSAMA5D27C-D1G-CUR from Microchip Technology stands out as a reliable and efficient MPU choice for designers and engineers looking to develop advanced, secure, and power-conscious applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2725 $75.8175
6+ $20.7364 $124.4184
9+ $20.0885 $180.7965
12+ $19.4404 $233.2848
16+ $18.7925 $300.6800
21+ $16.8484 $353.8164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess