EN
  • EN
  • DE

CAT3644HV3-GT2

Part No CAT3644HV3-GT2
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 5.5V
Output Voltage 7V
Channel Output Current 25mA
Frequency 1MHz to 1.3MHz
Dimming Multi-Step
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 202213-CAT3644HV3-GT2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT3644HV3-GT2 CAD Model

Description

ON Semiconductor CAT3644HV3-GT2 Overview

The ON Semiconductor CAT3644HV3-GT2 is a high-efficiency, quad-channel, charge pump LED driver that offers a compact and flexible solution for driving multiple LEDs in portable devices. This device is specifically designed to enhance the performance and longevity of LED-backlit products such as smartphones, tablets, and other handheld devices that require uniform and bright illumination with minimal power consumption.

Key Features

  • Quad Channel Output: The CAT3644HV3-GT2 can drive up to four LEDs independently, allowing for versatile lighting schemes in a variety of applications.
  • High Efficiency: With its charge pump technology, the device achieves efficiency levels that help extend battery life in portable applications.
  • Adjustable Brightness: The LED current can be adjusted via a 1-wire EZDim™ interface, providing precise control over the brightness levels to suit user preferences or ambient light conditions.
  • Low Noise Operation: The device operates at a fixed frequency with soft start and controlled inrush current, reducing noise and potential interference with other circuits.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and the LEDs it drives are safeguarded against overheating, enhancing system reliability.

Applications

  • Mobile phones and smartphones
  • Personal media players
  • Handheld gaming devices
  • Portable navigation devices
  • Other battery-powered devices requiring LED backlighting

Technical Specifications

The CAT3644HV3-GT2 operates over a wide input voltage range from 3.0V to 5.5V, making it suitable for a variety of battery technologies. It comes in a compact 16-lead TQFN package, which is ideal for space-constrained designs. The device also features low shutdown current, which further conserves power when the LED driver is not in use.

ON Semiconductor's commitment to quality ensures that the CAT3644HV3-GT2 meets the rigorous standards required for portable device applications, providing a reliable and efficient solution for LED driving requirements.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8433 $73.6866
4+ $30.2310 $120.9240
6+ $29.2862 $175.7172
9+ $28.3414 $255.0726
11+ $27.3966 $301.3626
15+ $24.5622 $368.4330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess