EN
  • EN
  • DE

ATSAMA5D27C-D1G-CU

Part No ATSAMA5D27C-D1G-CU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU SAMA5D2 500MHZ 289TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Microchip Technology
Series SAMA5D2
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A5
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR1, LPDDR2, LPDDR3, DDR2, DDR3, DDR3L, QSPI
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (1)
USB USB 2.0 + HSIC
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Mounting Type Surface Mount
Package / Case 289-TFBGA
Supplier Device Package 289-TFBGA (14x14)
Additional Interfaces I²C, SMC, SPI, UART, USART, QSPI
Base Product Number ATSAMA5
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 852027-ATSAMA5D27C-D1G-CU
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D27C-D1G-CU CAD Model

Description

Microchip Technology's ATSAMA5D27C-D1G-CU

The ATSAMA5D27C-D1G-CU is a high-performance microprocessor from Microchip Technology, designed to meet the needs of a wide range of industrial and consumer applications. This product is part of the SAMA5 series of microprocessors that are known for their robustness, low power consumption, and extensive set of peripherals and interfaces.

At the heart of the ATSAMA5D27C-D1G-CU is an ARM Cortex-A5 processor that runs at up to 500 MHz, delivering the balance between high performance and energy efficiency. This processor is suitable for applications requiring a rich user interface with high data processing requirements. It is also equipped with a floating-point unit (FPU) which enhances the performance of the system while handling floating-point calculations.

This microprocessor comes with 1GB of LPDDR2 SDRAM integrated on-chip, providing ample memory for complex software stacks and buffering requirements. The inclusion of on-chip memory not only simplifies the design process but also enhances performance due to the high-speed interface between the processor and memory.

The ATSAMA5D27C-D1G-CU supports a variety of I/O interfaces, including multiple UARTs, SPIs, I2C, CAN, and Gigabit Ethernet, making it highly adaptable for communication-intensive applications. It also features USB Host and Device ports for easy connectivity with other peripherals and devices.

For security-conscious applications, the ATSAMA5D27C-D1G-CU includes advanced security features such as secure boot, AES, TDES, SHA, and TRNG, ensuring data protection and secure system operations. These features are essential for applications in the Internet of Things (IoT), point-of-sale systems, and any other scenario where data integrity and security are crucial.

With its LFBGA package, the ATSAMA5D27C-D1G-CU is designed for space-constrained applications, yet it does not compromise on the connectivity and expandability options that designers require. Whether you're developing for industrial control, wearable technology, smart energy, or healthcare devices, the ATSAMA5D27C-D1G-CU offers a versatile and reliable solution that can help accelerate time-to-market.

Overall, the ATSAMA5D27C-D1G-CU from Microchip Technology is a powerful and secure choice for designers looking to leverage a high-performance ARM Cortex-A5 processor with integrated memory and a rich set of peripherals.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3270 $50.6540
5+ $20.7811 $103.9055
8+ $20.1317 $161.0536
11+ $19.4823 $214.3053
14+ $18.8329 $263.6606
18+ $16.8847 $303.9246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess