EN
  • EN
  • DE

ATSAMA5D22B-CUR

Part No ATSAMA5D22B-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT EXT MEM 196TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 500MHz 196-TFBGA (11x11)
Manufacturer Microchip Technology
Series SAMA5D2
Package Reel - TR
Part Status Obsolete
Core Processor ARM® Cortex®-A5
Speed 500MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 196-TFBGA, CSBGA
Case / Package 196-TFBGA (11x11)
Family Name ATSAMA5D22
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862460-ATSAMA5D22B-CUR
Ultra Librarian 3D Model Ultra Librarian ATSAMA5D22B-CUR CAD Model

Description

The ATSAMA5D22B-CUR is a high-performance, power-efficient embedded microprocessor from Microchip Technology, designed for a wide range of industrial applications. Built on the ARM Cortex-A5 processor, it delivers a perfect balance between computing power and energy efficiency, making it an ideal choice for cost-sensitive and power-conscious projects.

Key Features:

  • Processor Core: ARM Cortex-A5 core with a maximum speed of 500MHz, offering a blend of high performance and low power consumption.
  • Memory Support: Integrated with a range of flexible memory interfaces including DDR2/DDR3/LPDDR/LPDDR2, and QSPI Flash, ensuring ample options for system memory expansion and storage.
  • Connectivity: Comprehensive set of connectivity options such as Gigabit Ethernet, USB, CAN, and UART interfaces, facilitating easy integration into various communication networks.
  • Graphics Integration: Features a GPU with support for 2D acceleration, capable of driving user interfaces with enhanced graphics and smooth animations.
  • Security: Advanced security features including secure boot, AES, TDES, SHA, and True Random Number Generator (TRNG), providing robust protection against unauthorized access and ensuring data integrity.
  • Low Power Consumption: Designed for power-sensitive applications with features like low-power modes and a power management controller that helps to minimize power usage during idle or low-activity periods.

Applications:

The ATSAMA5D22B-CUR is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Smart Energy Management
  • Home Automation
  • Medical Devices
  • Internet of Things (IoT) Devices

Package and Quality:

It is offered in a 289-ball BGA package, ensuring compactness and reliability for space-constrained applications. The product adheres to high-quality standards, making it suitable for deployment in environments requiring long-term reliability and performance stability.

With the ATSAMA5D22B-CUR, Microchip Technology continues to provide innovative solutions that push the boundaries of embedded system design, offering developers the tools they need to create sophisticated and efficient devices.

You May Also Be Interested in

Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess