EN
  • EN
  • DE

ATSAM3X4CAU

Part No ATSAM3X4CAU
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1129695-ATSAM3X4CAU
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM3X4CAU CAD Model

Description

Microchip Technology's ATSAM3X4CAU Microcontroller

The ATSAM3X4CAU is a high-performance, feature-rich microcontroller from Microchip Technology, designed to cater to a wide range of applications that require advanced connectivity and powerful processing capabilities. This microcontroller is part of the SAM3X series, which is based on the ARM Cortex-M3 processor, operating at a maximum speed of 84 MHz and featuring a memory protection unit (MPU) for enhanced application security.

With its extensive set of peripherals, the ATSAM3X4CAU is particularly well-suited for applications such as industrial automation, medical devices, automotive systems, and IoT devices. It supports a variety of communication interfaces, including Full-Speed USB Host and Device with on-chip PHY, two CAN controllers, UARTs, SPIs, I2Cs, and more, allowing for versatile connectivity options.

The ATSAM3X4CAU boasts 256KB of flash memory and 100KB of SRAM, providing ample space for complex applications and software stacks. Its flash memory also includes a dual-bank system that enables safe and flexible firmware upgrades. Additionally, the microcontroller features a set of analog peripherals, including a 12-bit digital-to-analog converter (DAC) and a 12-bit analog-to-digital converter (ADC) with up to 16 channels, making it ideal for precision analog signal processing.

Power efficiency is a key aspect of the ATSAM3X4CAU, with its low-power operation modes and a real-time timer that continues to run in backup mode. This ensures minimal power consumption during idle periods without sacrificing the ability to wake up quickly in response to external events.

For security and data protection, the ATSAM3X4CAU includes features such as a unique identifier and a secure hash algorithm (SHA) cryptographic engine. These features help to protect intellectual property and ensure secure data transfer, which is crucial in today's interconnected world.

Overall, the Microchip Technology ATSAM3X4CAU microcontroller is a robust and versatile choice for developers looking to create sophisticated embedded systems with demanding processing and connectivity requirements.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Microchip Technology
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Texas Instruments
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess