EN
  • EN
  • DE

HMC392A

Part No HMC392A
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP CDMA 1.7GHZ-2.7GHZ / GaAs MMIC LOW NOISE AMPLIFIER,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Frequency 1.7GHz ~ 2.7GHz
P1dB 12dBm
Gain 9dB
Noise Figure 12.5dB
RF Type CDMA, GSM, EDGE, W-CDMA
Supply Voltage (V) 5V
Current - Supply 260mA
Test Frequency 2.7GHz
Manufacturer Package Die
Supplier Device Package Die
Part Number Series HMC392
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810029-HMC392A
Ultra Librarian 3D Model Ultra Librarian HMC392A CAD Model

Description

Product Overview: HMC392A from Analog Devices Inc.

The HMC392A, a highly versatile RF (Radio Frequency) amplifier, is a cutting-edge product from Analog Devices Inc., a leader in the semiconductor industry. This product is designed to deliver exceptional performance in a wide range of applications, including wireless infrastructure, microwave radios, and military systems.

Key Features

  • Frequency Range: The HMC392A operates over a broad frequency range, making it suitable for various RF applications.
  • High Gain: It offers a high gain that ensures strong signal amplification, which is critical for maintaining signal integrity in complex RF paths.
  • Low Noise Figure: The low noise figure of the HMC392A minimizes additional noise in the signal chain, thus preserving the quality of the received signal.
  • Output Power: With its robust output power, this amplifier can drive signals to the required levels for a multitude of RF applications.
  • Package: The product comes in a compact package, allowing for easy integration into space-constrained designs.

Applications

The HMC392A is ideal for various applications due to its versatile performance characteristics. It is commonly used in:

  • Test instrumentation
  • Telecommunications and wireless infrastructure
  • Microwave radios
  • Satellite communications
  • Military and space applications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC392A is no exception. It is manufactured using state-of-the-art processes, ensuring high performance and durability for mission-critical applications.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the HMC392A into their projects. Analog Devices also provides expert technical support to address any challenges that may arise during the design and deployment phases.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.1429 $89.1429
2+ $86.3571 $172.7142
3+ $83.5714 $250.7142
4+ $80.7857 $323.1428
5+ $72.4286 $362.1430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess