EN
  • EN
  • DE

ATR4251-TKSY

Part No ATR4251-TKSY
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC ANTENNA AMP AM/FM LN 20SSO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Frequency 150kHz to 30MHz, 70MHz to 110MHz
Gain 6dB
RF Type Broadcast Radio
Supply Voltage - Operating 8 V to 11 V
Operating Supply Current 14mA
Case / Package 20-SSO
Win Source Part Number 1020415-ATR4251-TKSY
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATR4251-TKSY CAD Model

Description

The ATR4251-TKSY is an advanced integrated circuit from Microchip Technology, designed to provide a comprehensive solution for automotive infotainment systems. As a leading provider in the field of microcontrollers and analog semiconductors, Microchip Technology has crafted the ATR4251-TKSY to meet the rigorous demands of the automotive industry, ensuring reliability and performance in a variety of vehicular applications.

Key Features

  • High Integration: The ATR4251-TKSY integrates multiple functions into a single chip, reducing the need for external components and saving space on the PCB.
  • Robust Performance: Designed to withstand the harsh conditions typical of automotive environments, the ATR4251-TKSY operates reliably over a wide temperature range and is resistant to vibrations and other physical disturbances.
  • Enhanced Connectivity: This IC supports various communication protocols essential for modern automotive infotainment systems, facilitating seamless integration with other vehicle subsystems.
  • Audio Quality: With a focus on delivering high-fidelity audio, the ATR4251-TKSY ensures that in-car entertainment systems provide clear and crisp sound, enhancing the overall user experience.
  • Power Efficiency: The device is designed for low power consumption, which is critical for reducing the overall energy footprint of the vehicle and extending the life of its electrical systems.

Applications

The ATR4251-TKSY is ideally suited for a range of automotive applications, including:

  • Car radios and multimedia head units
  • Navigation systems
  • Rear seat entertainment systems
  • Telematics and vehicle networking

Technical Specifications

For engineers and designers considering the ATR4251-TKSY for their projects, detailed technical specifications are available in the product datasheet. This includes information on supply voltage, operating temperature range, package details, and interfacing options, ensuring that you have all the necessary data to integrate this IC into your automotive solutions.

Ordering Information: The ATR4251-TKSY is available for order through Microchip Technology's distribution network. For pricing, availability, and additional services, please contact an authorized distributor or visit the Microchip Technology website.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess