EN
  • EN
  • DE

ATPL230A-AKU-Y

Part No ATPL230A-AKU-Y
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC PWR LINE MCU 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Applications Power Line Communications
Core Processor External
Interface SPI
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Part Number Series ATPL230A
Manufacturer Pack Quantity 119
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813417-ATPL230A-AKU-Y
Ultra Librarian 3D Model Ultra Librarian ATPL230A-AKU-Y CAD Model

Description

Microchip Technology's ATPL230A-AKU-Y Power Line Communication Modem

Microchip Technology's ATPL230A-AKU-Y is a state-of-the-art Power Line Communication (PLC) modem chip designed for robust data communication over existing power lines. This product is part of Microchip's broad portfolio of communication solutions, tailored for applications that require reliable data transfer without the need for additional wiring. The ATPL230A-AKU-Y is particularly suitable for smart energy applications, home automation systems, and Internet of Things (IoT) devices where power lines can be used as a communication medium.

The ATPL230A-AKU-Y operates in the CENELEC A band, providing a cost-effective solution for systems that require compliance with European regulations. It features a high-performance PHY layer based on the PRIME (PoweRline Intelligent Metering Evolution) standard, ensuring interoperability with other PRIME-compliant devices and networks. With its robust modulation and coding schemes, the ATPL230A-AKU-Y is engineered to maintain communication in noisy electrical environments, a common challenge in PLC applications.

This modem chip is designed with an integrated Analog Front End (AFE) and a Power Line Driver, which simplifies the design and reduces the external component count. This integration also helps in minimizing the overall system cost and footprint, making it an ideal choice for compact devices. The ATPL230A-AKU-Y boasts a low-power consumption profile, which is critical for energy-sensitive applications and contributes to the sustainability of the end products.

Developers can take advantage of the ATPL230A-AKU-Y's flexibility, as it supports multiple host interfaces including UART, SPI, and parallel interfaces, allowing for easy integration with a variety of microcontrollers and processors. Additionally, Microchip provides comprehensive support with development tools, reference designs, and technical documentation, ensuring a smooth design experience and rapid time-to-market for products incorporating the ATPL230A-AKU-Y modem.

In summary, the ATPL230A-AKU-Y from Microchip Technology is a powerful and versatile PLC modem chip that offers a reliable communication solution for smart grid, home automation, and IoT applications. Its adherence to industry standards, combined with Microchip's renowned support, makes it an excellent choice for developers looking to leverage power line communication in their next project.

You May Also Be Interested in

Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2358 $82.4716
4+ $33.8346 $135.3384
6+ $32.7766 $196.6596
8+ $31.7198 $253.7584
10+ $30.6629 $306.6290
13+ $27.4902 $357.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess