EN
  • EN
  • DE

NCP3066MNTXG

Part No NCP3066MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 1.5A 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 40V
Channel Output Current 1.5A (Switch)
Frequency 150kHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (4x4)
Win Source Part Number 059991-NCP3066MNTXG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP3066MNTXG CAD Model

Description

ON Semiconductor NCP3066MNTXG Overview

The NCP3066MNTXG is a versatile and efficient DC-DC converter integrated circuit brought to you by ON Semiconductor, a leading name in power management solutions. This robust component is designed to facilitate a wide range of power conversion applications, making it an ideal choice for designers looking to implement a reliable and flexible power supply in their electronic projects.

Key Features

  • Adjustable Output Voltage: The NCP3066MNTXG allows for an adjustable output voltage that can be set to meet the needs of various applications, providing excellent versatility for designers.
  • High Efficiency: With its high-efficiency design, this converter ensures minimal power loss during operation, leading to extended battery life in portable devices and reduced heat generation.
  • Multiple Topologies Supported: This component supports several converter topologies, including Boost, Buck, and Buck-Boost, offering design flexibility to accommodate different voltage requirements.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, making it suitable for applications with varying input power sources.
  • Thermal Shutdown Protection: The NCP3066MNTXG includes thermal shutdown protection, enhancing the safety and reliability of the system by preventing overheating.
  • Current Mode Operation: Current mode control provides improved transient response and simplified loop compensation.

Applications

The NCP3066MNTXG is highly adaptable and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • LED drivers for lighting solutions
  • Power supplies for consumer electronics
  • Point of load conversions in distributed power systems

With its compact DFN-8 package, the NCP3066MNTXG is well-suited for space-constrained applications, offering a high-performance power conversion solution without occupying significant board space.

In conclusion, the NCP3066MNTXG from ON Semiconductor is a highly capable and adaptable DC-DC converter that provides designers with a reliable and efficient power management solution for a broad array of applications. Its combination of features ensures that it can meet the needs of even the most demanding power supply designs.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2938 $51.7520
95+ $1.0616 $100.8520
150+ $1.0284 $154.2600
205+ $0.9952 $204.0160
260+ $0.9621 $250.1460
350+ $0.8626 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess