EN
  • EN
  • DE
  • IT

ATMXT336S-MAUR

Part No ATMXT336S-MAUR
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH 336CH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 64192-ATMXT336S-MAUR
Ultra Librarian 3D Model Ultra Librarian ATMXT336S-MAUR CAD Model

Description

Microchip Technology ATMXT336S-MAUR Touch Controller

The ATMXT336S-MAUR is a cutting-edge touch controller integrated circuit (IC) produced by Microchip Technology, designed to deliver a smooth and responsive user experience for touch-based applications. As a member of Microchip's maXTouch® S series, this controller is engineered to support touch interfaces with superior performance and reliability.

Featuring Microchip's latest innovations in touch technology, the ATMXT336S-MAUR is optimized for 3.3V applications and provides a versatile solution for implementing touch in a wide range of products, from consumer electronics to industrial control panels. It is particularly well-suited for medium-sized touchscreens, offering both single-touch and multi-touch capabilities with up to 336 nodes of touch sensing.

One of the key benefits of the ATMXT336S-MAUR is its robust noise immunity, ensuring accurate touch detection even in challenging electromagnetic environments. This makes it an ideal choice for devices that are used in close proximity to other electronic devices or in settings with high levels of electrical interference.

The controller also boasts low power consumption, a critical feature for portable and battery-operated devices. Its power-saving modes, including active and idle configurations, help extend battery life by reducing energy usage when the touch interface is not actively engaged.

Integration is streamlined with the ATMXT336S-MAUR, thanks to its I2C communication interface, which allows for easy communication with the host processor. Additionally, the controller supports a variety of sensor designs, enabling designers to create custom touch interfaces tailored to their specific application needs.

With its advanced feature set and proven performance, the ATMXT336S-MAUR from Microchip Technology is a top-tier solution for developers looking to incorporate reliable and responsive touch functionality into their next-generation devices. Its adaptability, efficiency, and robust design make it a smart choice for ensuring a high-quality user experience in a multitude of touch-enabled applications.

You May Also Be Interested in

Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC CAP SENSE 16SOIC
Lowest to $2.0073
Microchip Technology
IC TOUCH SENSOR/LED DRVR 20QFN
Lowest to $3.4412
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess