EN
  • EN
  • DE
  • IT

ATMXT1664T3-C2U035

Part No ATMXT1664T3-C2U035
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description 1664 CHANNEL TOUCHSCREEN CONTROL  /  Touchscreen Controller 2 Wire Capacitive 12 b I²C, SPI, USB Interface 162-UFBGA (10x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tray
Touchscreen 2 Wire Capacitive
Resolution (Bits) 12 b
Interface I2C, SPI, USB
Voltage Reference Internal
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 11.28 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 162-UFBGA
Supplier Device Package 162-UFBGA (10x5)
Base Product Number ATMXT1664
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-ATMXT1664T3-C2U035
Standard Package 280
Win Source Part Number 1004055-ATMXT1664T3-C2U035
Ultra Librarian 3D Model Ultra Librarian ATMXT1664T3-C2U035 CAD Model

Description

The ATMXT1664T3-C2U035 is a state-of-the-art touchscreen controller from Microchip Technology, designed to deliver exceptional performance and versatility for a wide range of interactive applications. This advanced controller is part of Microchip's maXTouch® T series, which is renowned for its exceptional touch performance, noise immunity, and low power consumption.

Key Features

  • Multi-Touch Capability: Supports up to 16 simultaneous touches, providing an intuitive and responsive user experience for complex touch-based interfaces.
  • High Signal-to-Noise Ratio (SNR): Ensures precise touch detection, even in challenging electromagnetic environments, making it ideal for automotive and industrial applications.
  • Advanced Noise Suppression: Features advanced algorithms to filter out noise, ensuring reliable touch performance in the presence of electrical interference.
  • Low Power Consumption: Optimized for energy efficiency, which is critical for battery-powered devices, extending operational time between charges.
  • Flexible Configuration: Offers a wide range of configurability options to suit various screen sizes and functionalities, ensuring a perfect fit for different design requirements.
  • Robust Design: Built to withstand the rigors of everyday use, including impact, scratches, and exposure to moisture.

Applications

The ATMXT1664T3-C2U035 is versatile enough to be integrated into a diverse array of products, including:

  • Automotive infotainment systems
  • Industrial control panels
  • Home automation interfaces
  • Interactive kiosks and point-of-sale (POS) terminals
  • Personal electronics with touchscreen interfaces, such as tablets and handheld gaming devices

Technical Specifications

The ATMXT1664T3-C2U035 is built with technical precision to meet the demands of modern touchscreen applications:

  • Communication: I2C compatible
  • Operating Voltage: 1.8V to 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Packaging: Compact form factor for easy integration into various designs

With its robust feature set and adaptability, the ATMXT1664T3-C2U035 from Microchip Technology is the ideal choice for developers looking to incorporate a reliable and high-performing touchscreen controller into their next-generation products.

You May Also Be Interested in

Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $73.1168
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess