EN
  • EN
  • DE
  • IT

ATMXT2952TD-C2U001

Part No ATMXT2952TD-C2U001
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description MAXTOUCH TOUCHSCREEN CONTROLLER  /  Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Touch Screen Controllers
Mfr Microchip Technology
Series maXTouch®
Package Tray
Interface I2C, USB
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 162-UFBGA
Supplier Device Package 162-UFBGA (10x5)
Base Product Number ATMXT2952
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Names 150-ATMXT2952TD-C2U001
Standard Package 280
Win Source Part Number 1189815-ATMXT2952TD-C2U001
Ultra Librarian 3D Model Ultra Librarian ATMXT2952TD-C2U001 CAD Model

Description

Microchip Technology's ATMXT2952TD-C2U001 Touch Controller

Introducing the robust and versatile ATMXT2952TD-C2U001, a cutting-edge touch controller from the renowned Microchip Technology. This state-of-the-art component is specifically designed to elevate the user interface experience in a wide range of applications, from automotive control panels to interactive kiosks.

The ATMXT2952TD-C2U001 is part of Microchip's maXTouch® T series, which is renowned for its exceptional performance and reliability. This particular model boasts a capacitive touch sensing unit that supports up to 32 simultaneous touches, making it an ideal choice for multi-user interfaces and applications requiring intricate gesture recognition.

With its advanced noise immunity and low power consumption, the ATMXT2952TD-C2U001 ensures smooth and efficient operation even in the most challenging environments. Its robust design is not only resistant to electrical noise but also minimizes power usage, thus extending the lifespan of battery-powered devices.

The controller's main features include:

  • High Signal-to-Noise Ratio (SNR) for excellent touch performance
  • Support for a wide range of screen sizes and types, including AMOLED displays
  • Adaptive sensing technology that enables glove touch, stylus support, and moisture resistance
  • Advanced power-saving modes for optimized battery life
  • Communication over I2C or SPI interfaces for flexible integration

Microchip Technology's ATMXT2952TD-C2U001 is not only a testament to the company's commitment to innovation but also to its dedication to providing solutions that cater to the evolving needs of the tech industry. Whether it's for consumer electronics, automotive infotainment systems, or industrial control panels, this touch controller is engineered to deliver an intuitive and responsive user experience.

For developers and designers looking to incorporate touch functionality into their next project, the ATMXT2952TD-C2U001 offers a perfect blend of performance, versatility, and reliability. Its integration into your design will ensure a seamless and interactive end-user experience that stands out in today's competitive market.

You May Also Be Interested in

Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CONTROLLER / Touchscreen Controller I²C, USB Interface 162-UFBGA (10x5)
Lowest to $30.0060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0060 $60.0120
5+ $24.6203 $123.1015
8+ $23.8510 $190.8080
10+ $23.0815 $230.8150
13+ $22.3122 $290.0586
17+ $20.0040 $340.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess