EN
  • EN
  • DE

SN74HCS165QBQBRQ1

Part No SN74HCS165QBQBRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description AUTOMOTIVE 8-BIT PARALLEL-LOAD S / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74HCS
Package Tape & Reel
Product Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (2.5x3.5)
Base Product Number 74HCS165
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352572-SN74HCS165QBQBRQ1
Ultra Librarian 3D Model Ultra Librarian SN74HCS165QBQBRQ1 CAD Model

Description

The SN74HCS165QBQBRQ1 from Texas Instruments is a high-performance, 8-bit shift register that plays a crucial role in digital circuit design. This integrated circuit (IC) is specifically designed for the automotive industry and adheres to stringent quality and reliability standards.

Key Features:

  • Wide Operating Voltage Range: The device operates on a broad voltage range from 2V to 6V, making it versatile for various automotive applications.
  • High-Current Output Drive: This shift register can sink or source up to 8 mA at 5V, providing robust drive capabilities.
  • Shift/Preset Capability: The SN74HCS165QBQBRQ1 includes a parallel-load capability that allows the register to be initialized quickly and efficiently.
  • Serial-Out Function: The serial-out function enables cascading of multiple devices without the need for additional gating, simplifying circuit design.
  • Automotive-Qualified: As a Q1 device, it meets the requirements of the automotive electronics industry, including stress tests for reliability and performance under extreme conditions.
  • Direct Interface with CMOS, NMOS, and TTL: The logic levels of the SN74HCS165QBQBRQ1 are compatible with CMOS, NMOS, and TTL, ensuring easy integration into existing systems.

Applications:

The SN74HCS165QBQBRQ1 is ideal for a range of automotive applications, including:

  • Control systems
  • Signal processing
  • Data acquisition systems
  • Instrumentation panels

Package and Quality:

This IC is available in a small-outline package (QFN) that is designed for space-constrained applications. The SN74HCS165QBQBRQ1 is also part of Texas Instruments' commitment to delivering high-quality, automotive-grade components that undergo rigorous testing to ensure peak performance in challenging environments.

For more detailed information, including operating parameters and electrical characteristics, please refer to the official Texas Instruments datasheet for the SN74HCS165QBQBRQ1.

You May Also Be Interested in

Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1603
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9019 $54.1140
140+ $0.7400 $103.6000
210+ $0.7169 $150.5490
290+ $0.6938 $201.2020
375+ $0.6706 $251.4750
500+ $0.6013 $300.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess