EN
  • EN
  • DE

ATMLH326

Part No ATMLH326
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002162-ATMLH326
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH326 CAD Model

Description

The Microchip Technology ATMLH326 is a state-of-the-art integrated circuit that embodies the pinnacle of innovation and efficiency in the world of microcontrollers. Designed to cater to a myriad of applications, this product is a testament to Microchip's commitment to providing high-performance and reliable solutions to the electronics market.

Key Features

  • Advanced RISC Architecture: The ATMLH326 is built on a powerful Reduced Instruction Set Computing (RISC) architecture, which enables high-speed processing while maintaining energy efficiency.
  • Programmable Memory: Equipped with ample flash memory, this microcontroller allows for seamless programming and reprogramming, ensuring a versatile and adaptable user experience.
  • Robust I/O Capabilities: With numerous input/output options, the ATMLH326 provides excellent versatility, allowing it to interface with a wide range of sensors, actuators, and other peripherals.
  • Low Power Consumption: The device is engineered to operate with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Enhanced Security Features: Security is a priority with the ATMLH326, featuring advanced cryptographic modules that protect against unauthorized access and ensure data integrity.

Applications

The ATMLH326 is incredibly versatile and well-suited for various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Smart home devices
  • Internet of Things (IoT) gadgets
  • Wearable technology

Technical Specifications

With its compact form factor and comprehensive feature set, the ATMLH326 is designed to meet the rigorous demands of modern electronic devices. The technical specifications include an operating voltage range that supports various power supplies, a wide temperature operating range for robust performance under extreme conditions, and a clock speed that ensures swift execution of tasks.

Conclusion

In summary, the Microchip Technology ATMLH326 is a highly capable microcontroller that offers a perfect blend of performance, power efficiency, and security. Its adaptability makes it a preferred choice for designers and engineers looking to push the boundaries of what's possible in electronics design.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess