EN
  • EN
  • DE

SG1844L

Part No SG1844L
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH 20CLCC / Converter Offline Topology 100Hz ~ 500kHz 20-CLCC (8.89x8.89)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Mfr Microchip Technology
Package Tube
Output Isolation Isolated
Internal Switch(s) No
Voltage - Start Up 16 V
Supply Voltage - Operating 30V
Duty Cycle 48%
Frequency - Switching 100Hz ~ 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -55°C ~ 125°C (TA)
Package / Case 20-CLCC
Supplier Device Package 20-CLCC (8.89x8.89)
Mounting SMD (SMT)
Base Product Number SG1844
Other Names 150-SG1844L
Standard Package 50
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1254085-SG1844L
Ultra Librarian 3D Model Ultra Librarian SG1844L CAD Model

Description

Microchip Technology SG1844L Product Overview

The SG1844L from Microchip Technology is a versatile and robust integrated circuit designed for a wide range of power supply applications. It is a current-mode PWM controller that offers high performance and reliability for switch mode power supplies (SMPS), DC-DC converters, and other power control applications.

Key Features

  • Adjustable Output Voltage: The SG1844L provides an adjustable output voltage feature, which allows designers to set the output according to the specific needs of their application, ensuring flexibility across different platforms.
  • High Switching Frequency: It supports high switching frequencies, which enables the design of power supplies with smaller components, reducing overall size and cost.
  • Current Mode Operation: The current mode control provides excellent output voltage regulation, fast response to load changes, and improved loop stability.
  • Low Startup Current: The device boasts a low startup current, which minimizes the stress on the power source during the initial power-up phase.
  • Under-Voltage Lockout (UVLO): With the built-in UVLO, the SG1844L ensures that the power supply operates only when the input voltage is within an acceptable range, protecting the circuit from low-voltage conditions.

Applications

The SG1844L is a highly adaptable IC that can be used in various applications including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Battery Chargers
  • Power Factor Correction (PFC) Circuits
  • LED Drivers

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the SG1844L is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic devices. The device's robustness and reliability make it an excellent choice for critical applications where performance and long-term reliability are paramount.

Overall, the SG1844L from Microchip Technology stands out as a high-performance solution for power management challenges, offering designers a flexible and efficient component for their power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess