EN
  • EN
  • DE

LT1246CN8

Part No LT1246CN8
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BUCK ISO CM 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Buck
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 25 V
Duty Cycle 100%
Frequency - Switching Up to 1MHz
Control Features Frequency Control
Temperature Range - Operating 0°C to 100°C (TA)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 206718-LT1246CN8
Ultra Librarian 3D Model Ultra Librarian LT1246CN8 CAD Model

Description

Overview of LT1246CN8 PWM Controller

The LT1246CN8 is a high-performance Pulse Width Modulation (PWM) controller designed by Linear Technology, a brand well-known for its reliable and innovative power management solutions. This component is a crucial element in the design of efficient switching power supplies, offering a wide range of features that enhance the performance and reliability of power conversion systems.

Key Features

  • High-Frequency Operation: The LT1246CN8 can operate at high frequencies, which enables the design of power supplies with smaller components, reducing size and cost.
  • Versatility: It is suitable for a variety of applications, including isolated and non-isolated power supplies, making it a versatile choice for designers.
  • Built-in Protection: This PWM controller includes features such as under-voltage lockout and current limiting, which help to protect the power supply from various fault conditions.
  • Adjustable Operating Frequency: The frequency of operation is adjustable, allowing designers to tailor the performance of their power supply to specific application requirements.
  • Low Standby Power: It is designed to consume low standby power, contributing to the efficiency of the overall system.

Applications

The LT1246CN8 is ideal for a wide range of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Telecommunications equipment
  • Industrial power systems
  • Portable battery-powered devices

Technical Specifications

Some of the technical specifications of the LT1246CN8 include:

  • Package: 8-Lead PDIP
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage Range: 10V to 30V

With its robust set of features and reliable performance, the LT1246CN8 from Linear Technology stands out as a top choice for designers looking to create efficient and durable power supply systems. Its adaptability and protective features ensure that it can meet the rigorous demands of a variety of electronic applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess