EN
  • EN
  • DE

MCP1320-E/MS

Part No MCP1320-E/MS
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 225655-MCP1320-E/MS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCP1320-E/MS CAD Model

Description

The MCP1320-E/MS from Microchip Technology is a robust, low-power voltage supervisor device designed for monitoring voltage levels in digital systems. This component ensures that microcontrollers and other digital devices operate within their specified voltage ranges, which is critical for maintaining system reliability and performance.

Key Features

  • Supply Voltage Monitoring: The MCP1320-E/MS provides precise monitoring of the supply voltage, safeguarding against undervoltage conditions that could lead to system malfunctions.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an ideal choice for battery-powered and energy-sensitive applications, helping to extend the operational life of the system.
  • Selectable Thresholds: The device supports selectable threshold voltages, allowing designers to tailor the voltage monitoring to the specific needs of their application.
  • Reset Timeout: It features an adjustable reset timeout period, which can be configured to provide the necessary delay before allowing the system to resume operation after a voltage fault.
  • High Accuracy: The MCP1320-E/MS offers high voltage threshold accuracy, which is essential for applications that require precise monitoring to avoid data corruption or hardware damage.
  • Temperature Range: Designed to operate over an industrial temperature range, this device is suitable for use in harsh environmental conditions.
  • Compact Package: The MSOP (Micro Small Outline Package) footprint is space-saving and ideal for compact PCB designs, making it a versatile choice for a wide range of applications.

Applications

The MCP1320-E/MS is versatile and can be employed in numerous applications, including:

  • Portable and wearable technology
  • Automotive systems
  • Industrial controls
  • Smart home devices
  • Medical monitoring equipment

In summary, the MCP1320-E/MS from Microchip Technology is a high-performance voltage supervisor that offers reliability and precision for a wide array of electronic systems. Its low power consumption, flexibility in voltage threshold settings, and compact package make it an excellent choice for designers looking to enhance the stability and longevity of their products.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1531 $65.2248
18+ $6.6898 $120.4164
27+ $6.4807 $174.9789
37+ $6.2717 $232.0529
48+ $6.0626 $291.0048
64+ $5.4354 $347.8656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess