Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 12
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 32 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ATTINY104
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368642-ATTINY104-SSFR
Ultra Librarian 3D Model Ultra Librarian ATTINY104-SSFR CAD Model

Description

The ATTINY104-SSFR is a high-performance, low-power AVR 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This compact and versatile microcontroller is designed to deliver efficient operation in a variety of embedded applications. It is particularly well-suited for space-constrained projects due to its small form factor and robust feature set.

Key Features

  • Core: The ATTINY104-SSFR is built upon a powerful AVR enhanced RISC architecture that executes most instructions in a single clock cycle. This capability provides the flexibility and speed necessary to handle complex operations efficiently.
  • Memory: It comes with 1KB of in-system self-programmable flash, 32B of SRAM, and 64B of EEPROM. This combination of memory options supports a wide range of applications and allows for the flexibility of multiple programming cycles.
  • Peripherals: The device includes a variety of integrated peripherals, such as an 8-bit timer/counter with PWM and prescaler, a 10-bit ADC, and an internal oscillator. These built-in features reduce the need for external components, saving both cost and board space.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY104-SSFR operates between 1.8-5.5V, allowing for flexible power supply options and helping to preserve battery life in portable devices.
  • Packaging: The microcontroller is offered in a space-saving 14-pin SOIC package, making it ideal for applications with limited PCB real estate.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The ATTINY104-SSFR is suitable for a broad range of applications, including but not limited to consumer electronics, wearables, Internet of Things (IoT) devices, and industrial control systems. Its low power consumption and small size make it perfect for portable and battery-operated devices, while its robustness and reliability are ideal for harsh industrial environments.

Support and Resources

Microchip Technology provides extensive support and resources for the ATTINY104-SSFR, including datasheets, technical documentation, application notes, and development tools. Engineers can take advantage of Microchip's integrated development environments and programmer hardware to streamline the design and development process.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 32KB FLASH 64LQFP
Lowest to $75.3264
ECAD model for HD64F3694FPIV
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF1A2MPMC-G-SNE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY91F526BSCPMC1-GSE1
Silicon Labs
IC MCU 8BIT 32KB FLASH 32QFP / 8051 series Microcontroller IC 8-Bit 50MHz 32KB (32K x 8) FLASH 32-QFP (7x7)
Need more? Email Us
ECAD model for C8051F560-IQ
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF131KAPMC-G-SNE2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention