EN
  • EN
  • DE

ATMEGA103-6AC

Part No ATMEGA103-6AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 6MHz
Connectivity SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number ATMEGA103
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566626-ATMEGA103-6AC
Ultra Librarian 3D Model Ultra Librarian ATMEGA103-6AC CAD Model

Description

ATMEGA103-6AC Product Overview

The ATMEGA103-6AC is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This microcontroller is part of Microchip's popular AVR® series, which is well-known for its excellent balance of power efficiency and processing capability. The ATMEGA103-6AC is designed to offer a versatile and cost-effective solution for a broad range of embedded applications.

Key Features

  • Advanced RISC Architecture: With its 8-bit AVR RISC-based CPU, the ATMEGA103-6AC achieves remarkable throughput, executing most instructions in a single clock cycle. This leads to a performance that can approach 1 MIPS per MHz, enabling the system designer to optimize power consumption versus processing speed.
  • Memory: The device comes with a generous 128K bytes of In-System Programmable Flash, allowing ample space for complex applications. Additionally, it includes 4K bytes EEPROM and 4K bytes SRAM, providing robust storage options for critical data and efficient run-time operations.
  • Peripheral Features: The MCU features a range of integrated peripherals, including a 4-channel, 10-bit Analog-to-Digital Converter (ADC), full duplex UART, Master/Slave SPI serial interface, and a programmable watchdog timer with internal oscillator.
  • I/O and Packages: The ATMEGA103-6AC offers up to 53 programmable I/O lines, housed in a 64-pin TQFP package, which is suitable for space-constrained applications without compromising on connectivity and functionality.
  • Speed: This microcontroller operates at a maximum frequency of 6 MHz, providing a balanced performance for a variety of tasks.
  • Operating Voltage: It supports an operating voltage range of 4.5V to 5.5V, which is ideal for many traditional 5V systems and applications.

Applications

The ATMEGA103-6AC is adept at handling applications that require a mix of automation, control, and user interface functionality. It is well-suited for industrial control systems, home automation devices, automotive systems, and battery-operated products, among others.

Conclusion

Overall, the Microchip ATMEGA103-6AC MCU is a powerful and flexible microcontroller that provides an efficient and cost-effective solution for a wide array of embedded system applications. Its extensive feature set and high level of integration make it an excellent choice for designers looking to leverage the performance and power efficiency of the AVR architecture.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess