EN
  • EN
  • DE

STM8AF5288TA

Part No STM8AF5288TA
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor STM8A
Part Core Size 8-Bit
Speed(Frequency) 24MHz
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Data RAM Size 6K x 8
Supply Voltage - Operating 3 V to 5.5 V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 053896-STM8AF5288TA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF5288TA CAD Model

Description

STM8AF5288TA Microcontroller from STMicroelectronics

The STM8AF5288TA is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal mix of performance, efficiency, and cost-effectiveness for automotive and industrial applications. This powerful MCU is based on the high-performance STM8A core, operating at up to 16 MHz frequency, and is part of STMicroelectronics' advanced STM8AF series of microcontrollers.

With 128 KB of on-chip Flash program memory, the STM8AF5288TA provides ample space for complex applications, while its 4 KB of RAM ensures smooth operation and data handling. The device also boasts 2 KB of EEPROM with read-while-write support, which is particularly useful for data storage that requires frequent updates, such as configuration parameters or application data.

The STM8AF5288TA features a wide range of peripherals that enhance its versatility. Key peripherals include:

  • Advanced control timer, which is perfect for PWM generation and timing operations.
  • Multiple communication interfaces, such as UART, SPI, and I2C, allowing for easy integration into a variety of systems and facilitating communication with other devices.
  • 10-bit ADC (Analog to Digital Converter) with up to 16 channels, providing accurate analog signal measurements.
  • Dual digital-to-analog converters (DACs) for analog signal generation.
  • Integrated CAN (Controller Area Network) interface for robust vehicle network communications.

The MCU operates across a wide voltage range of 2.95 V to 5.5 V, which is ideal for automotive environments where power supply levels can fluctuate. Additionally, it is designed to perform reliably in extreme temperature conditions, with an operating temperature range from -40°C to 125°C.

Safety and reliability are paramount in automotive applications, and the STM8AF5288TA addresses these concerns with a comprehensive set of features. It includes advanced watchdog timers, a clock security system, and error correction code (ECC) memory protection to ensure system integrity and prevent malfunctions.

STMicroelectronics provides extensive support for the STM8AF5288TA, including development tools and software libraries that simplify the design process and reduce time to market. Whether for engine control units, body control modules, or small industrial automation systems, the STM8AF5288TA is an excellent choice for designers looking for a robust, feature-rich microcontroller.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9676 $59.6112
29+ $4.0760 $118.2040
44+ $3.9486 $173.7384
61+ $3.8212 $233.0932
79+ $3.6939 $291.8181
105+ $3.3118 $347.7390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess