EN
  • EN
  • DE

ATF22V10CZ-15SC

Part No ATF22V10CZ-15SC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 10MC 15NS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 22V10
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 10
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number ATF22V10C
Standard Package 31 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566570-ATF22V10CZ-15SC
Ultra Librarian 3D Model Ultra Librarian ATF22V10CZ-15SC CAD Model

Description

Microchip Technology's ATF22V10CZ-15SC: High-Performance PLD

The ATF22V10CZ-15SC is a high-quality Programmable Logic Device (PLD) from Microchip Technology, designed to meet the needs of high-speed digital systems. This versatile component is part of the Atmel SPLD/CPLD family, renowned for its reliability and performance in a wide range of applications. With its CMOS EEPROM-based technology, the ATF22V10CZ-15SC offers a perfect solution for designers looking to implement complex logic functions with quick time-to-market and flexibility in design changes.

This advanced PLD operates at a speed of 15 ns, providing the necessary performance for critical timing applications. It comes in a compact 28-lead SOIC package, making it suitable for space-constrained environments while offering ample I/O options for interfacing with other components in a system. The device is also known for its low power consumption, which is a significant advantage for power-sensitive designs.

The ATF22V10CZ-15SC is user-programmable, allowing it to be customized for a variety of logic tasks. It supports a wide operating voltage range from 4.5V to 5.5V, ensuring compatibility with standard TTL logic levels and making it easy to integrate into existing designs. The device features 10 logic macro cells that can be tailored to implement complex combinational and sequential logic circuits, providing designers with a high degree of flexibility.

One of the key benefits of the ATF22V10CZ-15SC is its reprogrammability. The use of EEPROM technology means that the device can be programmed and reprogrammed without the need for expensive UV erasure equipment, which is required for traditional PAL devices. This capability significantly reduces development time and costs, as modifications can be made quickly and easily.

In conclusion, the ATF22V10CZ-15SC from Microchip Technology is an excellent choice for designers looking for a robust, high-speed, and flexible PLD. Whether it's used in industrial control systems, automotive applications, telecommunications, or consumer electronics, this PLD ensures a reliable and efficient solution for complex digital logic design challenges.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Amd
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess