EN
  • EN
  • DE

PIC32MX440F512H-80I/PT

Part No PIC32MX440F512H-80I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64TQFP / MIPS32® M4K™ series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tray
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.3V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC32MX440
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC32MX440F512H80IPT
Standard Package 160
Win Source Part Number 1027313-PIC32MX440F512H-80I/PT
Ultra Librarian 3D Model Ultra Librarian PIC32MX440F512H-80I/PT CAD Model

Description

Microchip Technology PIC32MX440F512H-80I/PT Microcontroller

The PIC32MX440F512H-80I/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a high degree of functionality, and low power consumption. This microcontroller is part of Microchip's PIC32MX family and is well-suited for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, medical devices, and consumer electronics.

At the heart of the PIC32MX440F512H-80I/PT is a powerful MIPS M4K core, which operates at a speed of up to 80 MHz. This core provides the computational power necessary to handle complex tasks and algorithms. The device comes equipped with 512 KB of flash memory and 32 KB of RAM, ensuring ample space for code storage and smooth operation in multitasking environments.

One of the standout features of this microcontroller is its extensive set of peripherals. It includes multiple serial communication modules such as UART, SPI, and I2C, which enable easy connectivity with other devices and sensors. Additionally, it offers a variety of timers, input/output ports, and a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, making it highly versatile for analog signal processing.

The PIC32MX440F512H-80I/PT also boasts robust interrupt capabilities with a low-latency interrupt controller for fast response times to critical system events. For security and data integrity, it incorporates a hardware Random Number Generator (RNG) and supports the implementation of cryptographic algorithms.

This microcontroller is designed with power efficiency in mind. It supports multiple power-saving modes, allowing developers to balance performance and power consumption according to their application's needs. The device operates over an extended temperature range (-40°C to +85°C), ensuring reliability in harsh environments.

Furthermore, the PIC32MX440F512H-80I/PT comes in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering a rich set of I/O options. Microchip provides comprehensive development tools and software libraries to support the design and development process, helping to reduce time to market for products built around this capable microcontroller.

In summary, the PIC32MX440F512H-80I/PT from Microchip Technology is a robust and versatile microcontroller that provides a perfect blend of performance, features, and power efficiency, making it an ideal choice for a multitude of advanced embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess