EN
  • EN
  • DE

ATF16V8CZ-15XU

Part No ATF16V8CZ-15XU
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Active
Programmable Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ATF16V8
Standard Package 74 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566518-ATF16V8CZ-15XU
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-15XU CAD Model

Description

Microchip Technology ATF16V8CZ-15XU Product Overview

The ATF16V8CZ-15XU from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EE PLD that combines a high-speed and functional equivalency of EPROMs with the flexibility of programmable logic devices. This versatile product is designed to deliver the quick and customizable solutions needed for a wide range of digital logic applications.

Key Features and Benefits:

  • High-Speed Performance: With a maximum speed of 15 ns, the ATF16V8CZ-15XU offers quick propagation delays, making it suitable for high-speed applications.
  • Low Power Consumption: The device operates with low power, which is critical for battery-operated and power-sensitive systems.
  • Reprogrammability: As an EE PLD, this device can be electrically erased and reprogrammed, which allows for easy design iterations and updates.
  • Versatility: It supports multiple programmable logic types (Simple PLD, Complex PLD) within a single device, providing a high level of design flexibility.
  • Security Feature: The product includes a security fuse to prevent unauthorized access to the programming pattern, ensuring intellectual property protection.
  • Wide Operating Voltage Range: The device operates over a voltage range of 4.5V to 5.5V, accommodating various system voltages.

Applications:

The ATF16V8CZ-15XU is ideal for a broad array of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Communication devices
  • Data processing
  • Consumer electronics

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the ATF16V8CZ-15XU is no exception. It is manufactured in a facility that adheres to stringent quality control measures, ensuring high reliability and performance consistency for each device.

Overall, the ATF16V8CZ-15XU is a robust, flexible, and efficient solution for designers who require a programmable logic device that can keep pace with the evolving demands of modern electronics.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Altera
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3587 $60.4566
42+ $2.7558 $115.7436
65+ $2.6704 $173.5760
90+ $2.5837 $232.5330
116+ $2.4983 $289.8028
155+ $2.2395 $347.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess