EN
  • EN
  • DE

MAX96755FGTN/V+

Part No MAX96755FGTN/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX96755
Standard Package 260 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 981054-MAX96755FGTN/V+
Ultra Librarian 3D Model Ultra Librarian MAX96755FGTN/V+ CAD Model

Description

Maxim Integrated MAX96755FGTN/V+ Automotive SerDes

The Maxim Integrated MAX96755FGTN/V+ is a sophisticated serializer/deserializer (SerDes) component, designed to meet the stringent requirements of modern automotive applications. This high-speed device is engineered to facilitate the reliable transmission of high-definition video and control data over a single coaxial or twisted-pair cable, making it an essential component in advanced driver assistance systems (ADAS), infotainment, and other in-vehicle networks.

Key Features

  • High-Speed Data Transfer: The MAX96755FGTN/V+ supports data rates up to 1.5 Gbps, enabling the transmission of uncompressed video with low latency, which is critical for real-time applications such as rear-view or surround-view camera systems.
  • Robust Communication: With its built-in spread spectrum and equalization capabilities, the device ensures a robust link even in the presence of electromagnetic interference (EMI), which is common in the automotive environment.
  • Flexible Topology: The SerDes can be configured in point-to-point or daisy-chain topologies, providing design flexibility to accommodate various system architectures.
  • Advanced Diagnostics: It includes comprehensive diagnostics features, such as cable diagnostics and link quality indicators, which are essential for ensuring system reliability and simplifying troubleshooting.

Technical Specifications

  • Supply Voltage: The device operates at a supply voltage of 3.3V, which is typical for automotive electronic systems.
  • Operating Temperature: It is designed to withstand the extreme temperature ranges found in automotive environments, with an operating temperature range from -40°C to +105°C.
  • Package: The MAX96755FGTN/V+ comes in a compact and thermally efficient 56-pin TQFN package, suitable for space-constrained applications.

Overall, the Maxim Integrated MAX96755FGTN/V+ is a high-performance automotive SerDes solution that offers a combination of speed, reliability, and diagnostic capabilities. Its ability to handle high bandwidth with low latency makes it an ideal choice for safety-critical applications where performance and dependability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Texas Instruments
INTERFACE IC MISC / Serializer Input Output 64-VQFN (9x9)
Lowest to $23.9433
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Texas Instruments
IC TRANSCEIVR 1-2.5GBPS 64HTQFP / 2.5Gbps Serializer/Deserializer 18/1 Input 1/18 Output 64-HTQFP (10x10)
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess