EN
  • EN
  • DE

MT48LC8M16A2B4-75 IT

Part No MT48LC8M16A2B4-75 IT
Manufacturer Micron Technology Inc.
Catalog SD
Description SD 8Mx16-75 133MHz CL3 VFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944964-MT48LC8M16A2B4-75 IT
Series *
Ultra Librarian 3D Model Ultra Librarian MT48LC8M16A2B4-75 IT CAD Model

Description

The MT48LC8M16A2B4-75 IT is a high-speed CMOS, dynamic random-access memory (DRAM) device manufactured by Micron Technology Inc. It is organized as 8 Meg x 16 bits, offering a total memory capacity of 128 Megabits. This SDRAM (Synchronous DRAM) is designed for applications requiring substantial memory bandwidth and low latency, making it suitable for various computing and embedded systems.

Applications:

  • Networking Equipment: Routers, switches, and network interface cards (NICs).
  • Graphics Cards: Frame buffers and texture storage.
  • Embedded Systems: Industrial control systems and consumer electronics.
  • Printers and Scanners: Data buffering and image processing.
  • Telecommunications Equipment: Wireless base stations and communication devices.

Features:

  • Capacity: 128Mb (8 Meg x 16)
  • Organization: Configured to be 8 Meg x 16 bits.
  • Speed: -75 indicates a speed grade of 7.5ns, reflecting its ability to operate at a clock frequency suitable for demanding applications.
  • Interface: SDRAM (Synchronous DRAM) interface.
  • Package: Thin Small Outline Package (TSOP).
  • Power Supply: Typically operates at 3.3V.
  • Operating Temperature: IT denotes an Industrial Temperature range.
  • Clock Rate: PC133 compliant.

Benefits:

  • High Bandwidth: SDRAM architecture allows for high-speed data transfer rates, crucial for demanding applications.
  • Low Latency: Fast access times minimize delays, enabling quick data retrieval and processing.
  • Industrial Temperature Range: The "IT" designation ensures reliable operation in harsh environments with extreme temperatures.
  • Compact Size: TSOP package saves valuable board space, facilitating integration into compact designs.
  • Cost-Effective: Provides a balance of performance and affordability for memory-intensive applications.

Additional Details:

The MT48LC8M16A2B4-75 IT SDRAM is designed with a synchronous interface, meaning that data transfers are synchronized with a clock signal. This synchronization allows for precise timing control and optimized data throughput. The device supports burst read and write operations, further enhancing its data transfer efficiency. The industrial temperature range makes it suitable for deployment in environments where standard commercial-grade memory devices may fail. The TSOP package provides a compact footprint for space-constrained applications.

Micron’s commitment to quality and reliability ensures that the MT48LC8M16A2B4-75 IT meets the stringent demands of modern electronic systems. With its combination of high speed, large capacity, and industrial temperature range, this SDRAM is an excellent choice for a wide range of memory-intensive applications.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx16 VFBGA
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Elpida Memory
Mobile SD 16Mx32 166MHz
Lowest to $8.0437
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,446 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess