EN
  • EN
  • DE

ATF16V8BQL-15XI

Part No ATF16V8BQL-15XI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 15NS 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Programmable Logic Device (PLD) IC 8 Macrocells 20-TSSOP
Manufacturer Microchip Technology
Series 16V8
Package Tube
Part Status Obsolete
Speed 15 ns
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ATF16V8B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912060-ATF16V8BQL-15XI
Ultra Librarian 3D Model Ultra Librarian ATF16V8BQL-15XI CAD Model

Description

The ATF16V8BQL-15XI is a high-performance CMOS (Electrically Erasable Programmable Logic Device) EEPLD designed by Microchip Technology to deliver a versatile and efficient solution for a wide array of digital logic applications. This product is part of the well-established PLD family, offering designers the flexibility to address both complex and simple logic functions.

With its 15 nanoseconds propagation delay, the ATF16V8BQL-15XI ensures swift operation, making it suitable for high-speed environments where timing is critical. This device operates within an industrial temperature range of -40°C to +85°C, allowing it to perform reliably in extreme conditions, which is essential for mission-critical applications in industrial and automotive industries.

The ATF16V8BQL-15XI is packaged in a robust 20-pin Pdip package, ensuring ease of integration into various circuit boards. The device is also characterized by its low power consumption, with a typical Icc of only 10 mA at 5V, 25°C, which makes it an excellent choice for power-sensitive applications.

One of the standout features of this EEPLD is its user-configurable functionality. It can be programmed to perform a wide range of logic operations, from simple logic gates to complex state machines. This flexibility is achieved through the use of industry-standard software tools, making the design process accessible and efficient for engineers.

The ATF16V8BQL-15XI also supports reprogrammability, allowing designers to update the logic configuration as requirements evolve, without the need to replace the hardware. This feature is particularly beneficial in prototyping phases or when product updates are necessary, providing both cost savings and a reduction in time-to-market.

Overall, the Microchip Technology ATF16V8BQL-15XI is a reliable and adaptable solution for implementing custom logic in a compact and power-efficient form factor. Its combination of high-speed performance, industrial temperature range, and reprogrammable nature makes it a valuable component for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess