The ATF16LV8C-15PC is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is part of the PLD family which is known for its versatility and efficiency in addressing a wide range of logic design requirements.
Key Features
- High-Speed Performance: With a speed grade of 15ns, the ATF16LV8C-15PC ensures rapid operation, making it ideal for high-speed applications.
- Low Power Consumption: The device operates at a low voltage, which reduces power consumption and makes it suitable for power-sensitive designs.
- Pre-Programmed State: The EEPLD can be user-programmed to match specific design requirements, offering a high degree of flexibility and customization.
- High-Density Design: The ATF16LV8C-15PC offers a compact solution with its dense 20-pin DIP (Dual In-line Package) configuration, saving space on the PCB.
- Reprogrammable: The device is electrically erasable and reprogrammable, allowing for iterative design changes and updates.
- Wide Operating Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliability across various environments.
Applications
The ATF16LV8C-15PC is suitable for a variety of applications including but not limited to:
- Automotive systems
- Industrial controls
- Consumer electronics
- Communication devices
- Power management systems
Technical Specifications
Parameter
Value
Speed Grade
15ns
Package Type
20-pin DIP
Operating Voltage
3.3V - 5.5V
Temperature Range
-40°C to +85°C
The ATF16LV8C-15PC from Microchip Technology is an exemplary solution for designers looking to integrate a flexible, high-performance, and low-power EEPLD into their systems. With its reprogrammability and wide operating temperature range, this device offers a reliable and adaptable solution for complex logic designs.