Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761997-25LC080BT-I/SN
Family Name 25LC080B
Introduction Date May 07, 2007
ECCN EAR99
Country of Origin Thailand, China
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC080BT-I/SN CAD Model

Description

Microchip Technology 25LC080BT-I/SN Serial EEPROM

The 25LC080BT-I/SN is a high-quality 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of the renowned 25 Series EEPROMs that provide efficient non-volatile memory storage. This particular model is designed for a wide range of applications, making it a versatile choice for designers looking to implement reliable data storage in their systems.

This EEPROM operates over a broad voltage range (2.5V to 5.5V), making it suitable for various low-power and standard applications. It is capable of high-speed SPI-compatible serial bus timing, with a maximum clock frequency of 10 MHz, allowing for fast data transfer rates that are essential for performance-critical applications.

The 25LC080BT-I/SN comes in an 8-pin SOIC (SN) package, which is widely accepted in the industry and suitable for surface-mount technology (SMT). Its small form factor is ideal for space-constrained applications, yet it offers ample storage for configuration parameters, calibration data, and small application logs.

Key features of the 25LC080BT-I/SN include:

  • Memory Size: 8 Kbits (1,024 x 8)
  • Operating Voltage Range: 2.5V to 5.5V
  • Communication Interface: SPI (Serial Peripheral Interface)
  • Max Clock Frequency: 10 MHz
  • Temperature Range: Industrial (-40°C to +85°C)
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 million erase/write cycles
  • Data Retention: 100 years

Additionally, the device supports the Page Write operation, which allows up to 16 bytes of data to be written in a single cycle, improving write efficiency for larger data buffers. The 25LC080BT-I/SN also features a hardware write-protect pin that can be used to prevent accidental data changes, providing an additional layer of security for critical data storage.

Overall, the 25LC080BT-I/SN from Microchip Technology is a reliable and flexible EEPROM solution that offers durability and ease of integration, making it a top choice for designers and engineers in various fields.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ECAD model for FM93CS46EMT8
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
ECAD model for DS28E07P+
Microchip Technology
SERIAL EEPROM, 1MBIT, 1MHZ, DIP-8; EEPROM Memory Configuration: 128K x 8bit; Memory Case Style: DIP; No. of Pins:...
Need more? Email Us
ECAD model for AT24C1024-10PU-2.7
STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Microchip Technology
Need more? Email Us
ECAD model for AT28LV64B20SI
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ECAD model for FM93C46ALM8X

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention