Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 16 Weeks
Features 3A Gate Driver Optical Coupling 4243Vrms 1 Channel 16-SO
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name FOD8333
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FOD8333R2DKR, FOD8333R2CT, FOD8333R2TR
Quantity per package 750
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919228-FOD8333R2
Ultra Librarian 3D Model Ultra Librarian FOD8333R2 CAD Model

Description

ON Semiconductor FOD8333R2: High-Performance IGBT Drive Optocoupler

The FOD8333R2 from ON Semiconductor is a state-of-the-art IGBT drive optocoupler designed to meet the rigorous demands of fast-switching applications. This advanced optocoupler integrates a high-speed LED and a photodetector with a built-in active Miller clamp, high-speed gate driver, and a desaturation detector to provide an unmatched level of performance in driving IGBTs and power MOSFETs.

Key Features:

  • High Noise Immunity: With a typical Common Mode Rejection (CMR) of 35 kV/μs, the FOD8333R2 ensures stable operation in noisy environments, making it ideal for industrial applications.
  • Integrated Active Miller Clamp: The inclusion of an active Miller clamp function helps prevent spurious gate turn-on, providing a more reliable operation of power switches.
  • Desaturation Detection: The built-in desaturation detection feature helps protect the IGBT by sensing over-current conditions and initiating a fault response quickly.
  • High Output Current: Capable of delivering peak output currents of +/-2.5A, this optocoupler can easily drive large IGBTs and power MOSFETs.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +100°C, ensuring reliability in extreme conditions.
  • Under Voltage Lock-Out (UVLO): With UVLO, the device guarantees that the IGBT or MOSFET is operated at optimal voltage levels, enhancing system safety.

Applications:

The FOD8333R2 is suitable for a wide array of applications that require high-speed switching and robust performance, including:

  • Motor Drives
  • Industrial Inverters
  • Switching Power Supplies
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)

ON Semiconductor's FOD8333R2 IGBT drive optocoupler is a versatile component that offers a combination of features tailored for efficient and reliable operation in high-power and high-voltage applications. Its robust design and advanced technology make it the go-to choice for engineers looking to enhance system performance and reliability.

For detailed specifications and application notes, please refer to the official ON Semiconductor FOD8333R2 datasheet.

You May Also Be Interested in

ON Semiconductor
3A Output Current, High Speed MOSFET/IGBT Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Lowest to $2.0848
ECAD model for FOD3184SD
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SDIP
Need more? Email Us
ECAD model for PS9308L2-AX
Silicon Labs
DGTL ISO 2.5KV GATE DRIVER 8SOIC
Need more? Email Us
ECAD model for SI8220BB-A-ISR
Toshiba Semiconductor and Storage
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 16-SO
Need more? Email Us
ECAD model for TLP5214A(D4,E
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI8232AD-B-IS
ON Semiconductor
4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOIC
Need more? Email Us
ECAD model for FOD8343
Renesas Electronics America
OPTOISO 5KV 1CH GATE DRVR 16SSOP
Lowest to $22.0782
ECAD model for PS9402-AX
Renesas Electronics America
2A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SOIC
Need more? Email Us
ECAD model for PS9332L2-AX
Silicon Labs
DGTL ISO 2.5KV GATE DRVR 16SOIC
Lowest to $5.9091
ECAD model for SI8234BB-D-IS1

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1885 $50.2620
30+ $3.4368 $103.1040
46+ $3.3294 $153.1524
63+ $3.2220 $202.9860
81+ $3.1146 $252.2826
108+ $2.7924 $301.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 318 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention