EN
  • EN
  • DE

CD74HCT280E

Part No CD74HCT280E
Manufacturer Texas Instruments
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHKER 9-BIT 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
Mfr Texas Instruments
Series 74HCT
Package Tube
Product Status Active
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number 74HCT280
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577694-CD74HCT280E
Ultra Librarian 3D Model Ultra Librarian CD74HCT280E CAD Model

Description

CD74HCT280E Logic IC by Texas Instruments

The CD74HCT280E is a high-speed CMOS logic 9-bit parity generator/checker integrated circuit designed and manufactured by Texas Instruments. This device is part of the HCT family, which is designed to provide the electrical characteristics of CMOS devices and is compatible with the TTL logic levels. It is widely utilized in digital systems to ensure data integrity by detecting errors in data transmission or storage.

The CD74HCT280E features nine data input pins (D0 to D8), one even parity output (PE), and one odd parity output (PO). It generates a parity bit for every nine bits of input data. The even parity output is high when an even number of inputs are high, and the odd parity output is high when an odd number of inputs are high. This allows for the implementation of either even or odd parity systems depending on the requirements of the application.

Constructed in a 14-pin DIP (Dual In-line Package), the CD74HCT280E is suitable for through-hole mounting, which is commonly used in breadboards and other prototyping applications. This package style ensures easy handling and integration into various electronic circuits.

Key features of the CD74HCT280E include:

  • Wide operating voltage range of 4.5V to 5.5V
  • High output drive capability, with the ability to drive 10 LSTTL loads
  • Low power consumption, with a typical power dissipation of 20µW
  • High noise immunity characteristic of CMOS devices
  • Typical propagation delay times of 13ns
  • Functionally compatible with the LS280 logic IC

The CD74HCT280E is used in a variety of digital applications such as computer systems, data communication equipment, and digital instrumentation where reliable data processing is crucial. Its ability to perform real-time error checking makes it an essential component for enhancing system reliability and performance.

For designers and engineers looking for a robust and reliable parity generator/checker, the CD74HCT280E from Texas Instruments offers a proven solution that combines speed, low power consumption, and high noise immunity in a single package.

You May Also Be Interested in

Texas Instruments
IC 9-BIT GEN/CHKER 14SO
Need more? Email Us
National Semiconductor (TI)
PARITY GENERATOR/CHECKER
Need more? Email Us
Renesas Electronics America
74HC280 9 BIT ODD/EVEN PARITY GE
Lowest to $13.6694
Microchip Technology
IC PARITY GENERATOR 8-BIT 28PLCC / Parity Generator 8-Bit 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 8-BIT 24SSOP / Parity Generator 8-Bit 24-SSOP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
Microchip Technology
IC GEN/CHKER 12-BIT 28PLCC / Parity Generator 12-Bit 28-PLCC (11.48x11.48)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6320 $50.5600
195+ $0.5186 $101.1270
300+ $0.5024 $150.7200
415+ $0.4862 $201.7730
535+ $0.4700 $251.4500
715+ $0.4214 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess