EN
  • EN
  • DE

ATF16LV8C-15JC

Part No ATF16LV8C-15JC
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 8MC 15NS 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 3 V to 5.5 V
Speed(Frequency) 15ns
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 1020114-ATF16LV8C-15JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF16LV8C-15JC CAD Model

Description

Microchip Technology ATF16LV8C-15JC Product Overview

The ATF16LV8C-15JC is a high-performance CMOS (Complementary Metal-Oxide-Semiconductor) Programmable Logic Device (PLD) from Microchip Technology. This device is part of the Atmel ATF16LV8C series, which is known for its low-voltage operation and industry-standard JEDEC pinout compatibility. With its robust feature set and flexible programmability, the ATF16LV8C-15JC is designed to address a wide range of digital logic design challenges.

Key Features:

  • High-Speed Performance: The ATF16LV8C-15JC offers a speed grade of 15 ns, making it suitable for high-speed applications that require quick logic operations and fast signal processing.
  • Low Power Consumption: Operating at 3.3V, this device is optimized for low-power applications, helping to minimize power usage without sacrificing performance.
  • EE* (Electrically Erasable) Programmable: Users can electrically erase and reprogram the device, allowing for easy updates and iterations in design without the need for replacing the hardware.
  • 20-Pin PLCC (Plastic Leaded Chip Carrier) Package: The compact 20-pin PLCC package ensures a small footprint, making it ideal for space-constrained applications.
  • Security Feature: The device includes a security bit that prevents unauthorized access to the internal logic configuration, providing intellectual property protection.
  • Wide Operating Temperature Range: It can operate over an industrial temperature range, ensuring reliability and functionality under varying environmental conditions.

Applications:

The ATF16LV8C-15JC is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure
  • Consumer electronics
  • Computer peripherals

Why Choose the ATF16LV8C-15JC:

Designers and engineers choose the ATF16LV8C-15JC for its combination of high-speed performance, low power consumption, and programmable flexibility. The device's security features and wide operating temperature range make it suitable for use in a variety of secure and demanding environments. With its ability to be reprogrammed in the field, the ATF16LV8C-15JC provides a cost-effective and adaptable solution for complex logic designs.

Overall, the ATF16LV8C-15JC from Microchip Technology represents a reliable and versatile choice for any designer looking to incorporate programmable logic into their electronic systems.

You May Also Be Interested in

Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8561 $64.9635
80+ $1.5223 $121.7840
120+ $1.4749 $176.9880
165+ $1.4276 $235.5540
210+ $1.3802 $289.8420
285+ $1.2370 $352.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess